Analog Devices Inc. EVAL-ADXL356BZEVALUATION BOARD ADXL356BEZ
Description
The Analog Devices EVAL-ADXL356BZ Evaluation Board is designed to evaluate the performance of the ADXL356 Low Noise, Low Drift, Low Power, 3-Axis MEMS Accelerometer. This military and aerospace grade accelerometer is ideal for applications that require high accuracy and reliability in extreme environments. The board features a 3-axis accelerometer, a 3-axis gyroscope, and a 3-axis magnetometer, allowing for a comprehensive evaluation of the device. The board also includes a USB interface for easy connection to a PC, and a graphical user interface for easy configuration and data analysis. The board is designed to operate in temperatures ranging from -40°C to +85°C, making it suitable for a wide range of applications.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 3 weeks ago)
- Factory Lead Time8 Weeks
- Number of Pins0
- PackagingBox
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Voltage - Supply2.25V~3.6V
- InterfaceI2C, SPI
- Utilized IC / PartADXL356B
- Supplied ContentsBoard(s)
- Sensor TypeAccelerometer, 3 Axis
- Sensitivity40mV/g, 80mV/g
- EmbeddedNo
- Sensing Range±10g, ±20g
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | IC POWER AMPLIFIER 12BIT 56LFCSP | 86 | BUY | |
| Analog Devices Inc. | IC VREF SERIES 0.04% 8SOIC | 16888 | RFQ | |
| Analog Devices Inc. | IC OPAMP CFA 520MHZ SOT23-6 | 23 | RFQ | |
| Analog Devices Inc. | IC REG SWTCHD CAP INV ADJ 8SOIC | 2929 | RFQ | |
| Analog Devices Inc. | 12-BIT POWER AMPLIFIER CURRENT C | 5000 | BUY | |
| Analog Devices Inc. | IC OPAMP VFB 2 CIRCUIT 8MSOP | 10623 | RFQ | |
| Analog Devices Inc. | IC REG LINEAR 5V 500MA 8SOIC | 2 | RFQ | |
| Analog Devices Inc. | IC, DIG POT, 80KOHM, 64, SINGLE, LFCSP-8 - More Details | 1000 | RFQ |


Product
Brand
Articles
Tools