web counter

Analog Devices Inc. EVAL-ADXL375Z-SANALOG DEVICES EVAL-ADXL375Z-SADXL375 MEMS ACCEL, STANDALONE SATELLITE

Analog Devices Inc. EVAL-ADXL375Z-S Reference Design 1
Analog Devices Inc. EVAL-ADXL375Z-S Reference Design 1
Analog Devices Inc. EVAL-ADXL375Z-S Reference Design 1
Analog Devices Inc. EVAL-ADXL375Z-S Reference Design 1

Applications:

Sensors and Transducers >

Accelerometer

End Products:

Military and AerospaceMunitions and TargetingUnmanned SystemsAvionics

ECAD Model:

Description

The EVAL-ADXL375Z-S Evaluation Board from Analog Devices is designed to evaluate the performance of the ADXL375 3-Axis, ±200 g Digital Accelerometer, Military and Aerospace Grade. This evaluation board features a low-noise, low-power, low-offset, and low-drift design, making it ideal for use in a variety of applications. It also features a wide range of features, including a temperature range of -40°C to +85°C, a wide supply voltage range of 2.2V to 3.6V, and a wide range of output data rates. The board also includes a USB interface for easy connection to a PC, and a graphical user interface for easy configuration and data analysis. The board is also RoHS compliant and is designed to meet the requirements of MIL-STD-810G.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Supply
    2V~3.6V
  • Base Part Number
    ADXL375
  • Operating Supply Voltage
    3.6V
  • Interface
    I2C, SPI
  • Utilized IC / Part
    ADXL375
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Sensor Type
    Accelerometer, 3 Axis
  • Sensitivity
    20.5LSB/g
  • Embedded
    No
  • Sensing Range
    ±200g
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Abracon LLCCRYSTAL 3.6864MHZ 18PF SMD3000BUY
Analog Devices Inc.ANALOG DEVICES AD5700BCPZ-R5 IC, HART MODEM, 24LFCSP5000RFQ
Analog Devices Inc.Modem Chip Single 24-Pin LFCSP EP T/R4500RFQ