Analog Devices Inc. EVAL-CN0204-SDPZBOARD CFTL AD5662 AD5751
The Analog Devices EVAL-CN0204-SDPZ is an industrial control system evaluation board based on the AD5751, a flexible, high voltage, high accuracy, low drift PLC/DCS analog output module. This board is designed to provide a platform for evaluating the performance of the AD5751 in a variety of industrial control applications. It features a wide range of input and output voltage ranges, as well as a wide range of output current ranges. The board also includes a variety of protection features, such as over-voltage, over-current, and short-circuit protection. Additionally, the board includes a variety of diagnostic features, such as a built-in oscilloscope, a built-in logic analyzer, and a built-in signal generator. This evaluation board is ideal for evaluating the performance of the AD5751 in a variety of industrial control applications.
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 1 week ago)
- Factory Lead Time8 Weeks
- Package / CaseModule
- Number of Pins0
- SeriesCircuits from the Lab™
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeReference Design
- FunctionAnalog Output Module
- Operating Supply Voltage25V
- Utilized IC / PartAD5662, AD5751, ADuM1301, ADuM5401
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Primary AttributesIsolated
- EmbeddedNo
- REACH SVHCNo SVHC
- Radiation HardeningNo
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | 24LC64 Series 64-Kbit (8 K x 8) 400 kHz I2C Serial EEPROM - SOIJ-8 | 195 | BUY | |
| Microchip Technology | IC EEPROM 64K I2C 400KHZ 8DIP | 20000 | BUY | |
| Microchip Technology | IC EEPROM 64K I2C 400KHZ 8TSSOP | 18276 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES - AD7416ARZ - Temperature Sensor IC, Digital, ± 2°C, -40 °C, 85 °C, SOIC, 8 Pins | 98 | BUY | |
| Analog Devices Inc. | SENSOR DIGITAL -40C-55C 16SOIC | 1500 | BUY | |
| Analog Devices Inc. | ANALOG DEVICES AD780ARZ. Voltage Reference IC | 2889 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES - ADG715BRUZ - Analogue Switch, Octal Channel, 8 Channels, SPST, 4.5 ohm, 2.7V to 5.5V, TSSOP, 24 Pins | 0 | RFQ | |
| Microchip Technology | EEPROM Serial-I2C 64K-bit 8K x 8 3.3V/5V Automotive 8-Pin MSOP Tube | 35 | BUY | |
| Analog Devices Inc. | ANALOG DEVICES AD7418ARZTemperature Sensor IC, Digital,2C, -55 C, 125 C, SOIC, 8 Pins | 6203 | BUY | |
| Microchip Technology | MICROCHIP - 24LC64-E/SN - SERIAL EEPROM, 64KBIT, 400KHZ, SOIC-8 | 0 | BUY | |
| Microchip Technology | 64K 8KX8 2.5V SER EE EXT | 3300 | RFQ |


Product
Brand
Articles
Tools