web counter

Analog Devices Inc. EVAL-AD5755-1SDZANALOG DEVICES EVAL-AD5755-1SDZ AD5755-1, DAC, HART, EVAL BOARD

Analog Devices Inc. EVAL-AD5755-1SDZ Reference Design 1
Analog Devices Inc. EVAL-AD5755-1SDZ Reference Design 1
Analog Devices Inc. EVAL-AD5755-1SDZ Reference Design 1
Analog Devices Inc. EVAL-AD5755-1SDZ Reference Design 1

Applications:

Data Conversion >

Digital to Analog Conversion

End Products:

IndustrialIndustrial Process Measurement and ControlIndustrial Programmable Logic Controllers (PLCs)Industrial Networking

ECAD Model:

Description

The Analog Devices EVAL-AD5755-1SDZ Evaluation Board is a versatile tool for evaluating the performance of the AD5755-1 Quad-Channel, 16-Bit, Serial Input, 4 mA to 20 mA, Voltage Output DAC. This industrial DAC is designed for use in a wide range of applications, including industrial process control, motor control, and data acquisition. The evaluation board features a USB interface for easy connection to a PC, and includes a graphical user interface for easy configuration and testing. The board also includes a variety of connectors and jumpers for connecting to external devices, and a power supply for powering the board. The evaluation board is an ideal tool for evaluating the performance of the AD5755-1 DAC.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    105°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD5755
  • Operating Supply Voltage
    5.5V
  • Interface
    Serial, USB
  • Number of Bits
    16
  • Utilized IC / Part
    AD5755
  • Supplied Contents
    Board(s)
  • Data Interface
    Serial
  • Resolution
    2 B
  • Evaluation Kit
    Yes
  • Settling Time
    11μs
  • Number of DAC Channels
    4
  • DAC Type
    Current/Voltage
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES - ADP122AUJZ-3.3-R7 - LDO-Festspannungsregler, 2.3V bis 5.5V, 85mV Dropout, 3.3Vout, 300mAout, TSOT-593RFQ
Analog Devices Inc.1 PH MTR IC W/AUTO CALIBRATION20000RFQ
Analog Devices Inc.1 PH MTR IC W/AUTO CALIBRATION30000BUY
Analog Devices Inc.DGT ISOL 5000VRMS 7CH SPI 20SOIC58RFQ
Analog Devices Inc.ANALOG DEVICES ADUM6000ARIZDigital Isolator, 1 Channel, 3 V, 5.5 V, SOIC, 16 Pins1000RFQ