Analog Devices Inc. EVAL-AD5668SDRZANALOG DEVICES EVAL-AD5668SDRZ. AD5668, DAC, EVALUATION BOARD
Description
The Analog Devices EVAL-AD5668SDRZ Evaluation Board is a versatile tool for evaluating the performance of the AD5668 Octal, 16-Bit, Serial Voltage Output Digital to Analog Converter. This board is designed to provide a platform for instrumentation and measurement applications. It features a wide range of features, including a 16-bit resolution, a wide operating temperature range, and a low power consumption. The board also includes a variety of connectors and jumpers for easy connection to external devices. The board is also compatible with a variety of software packages, allowing for easy integration into existing systems. The EVAL-AD5668SDRZ Evaluation Board is an ideal solution for instrumentation and measurement applications.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 3 weeks ago)
- Factory Lead Time8 Weeks
- Package / CaseTSSOP
- Number of Pins0
- PackagingBox
- SeriesdenseDAC
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Max Operating Temperature105°C
- Min Operating Temperature-40°C
- Base Part NumberAD5668
- Operating Supply Voltage5.5V
- InterfaceSPI, Serial, USB
- Number of Bits16
- Utilized IC / PartAD5668
- Supplied ContentsBoard(s)
- Data InterfaceDSP, MICROWIRE™, QSPI™, Serial, SPI™
- Resolution2 B
- Evaluation KitYes
- Settling Time2.5μs
- Number of DAC Channels8
- DAC TypeVoltage
- REACH SVHCNo SVHC
- Radiation HardeningNo
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | ANALOG DEVICES - AD8021ARZ - Operational Amplifier, Single, 1 Amplifier, 200 MHz, 120 V/µs, ± 2.25V to ± 12V, SOIC, 8 Pins | 15 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES - AD8032ARMZ - Operational Amplifier, Dual, 2 Amplifier, 80 MHz, 30 V/µs, 2.7V to 12V, MSOP, 8 Pins | 58 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES AD1582BRTZ-REEL7.. Voltage Reference, Precision, Series - Fixed, AD1582 Series, 2.5V, SOT-23-3 | 13800 | RFQ | |
| Analog Devices Inc. | High Speed Operational Amplifiers LOW-NOISE 16-Bit | 30 | RFQ | |
| Analog Devices Inc. | IC VREF SERIES 4.096V SOT23-3 | 25 | RFQ | |
| Analog Devices Inc. | Operational Amplifiers - Op Amps 2.7V 800uA 80Mhz RRIO Dual | 10000 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES AD1585BRTZ-REEL7Voltage Reference, Precision, Series - Fixed, AD1585 Series, 5V, SOT-23-3 | 368 | BUY | |
| Analog Devices Inc. | ANALOG DEVICES - AD1583BRTZ-REEL7 - VOLTAGE REF, SERIES, 3V, SOT-23-3 | 15 | BUY | |
| Analog Devices Inc. | IC VREF SERIES 0.24% SOT23-3 | 10145 | BUY | |
| Analog Devices Inc. | ANALOG DEVICES AD8032ARZ-REEL7Operational Amplifier, Dual, 80 MHz, 2 Amplifier, 30 V/s,1.35V to6V, SOIC, 8 Pins | 7566 | RFQ | |
| Analog Devices Inc. | Operational Amplifiers - Op Amps 2.7V 800uA 80Mhz RRIO Dual | 52 | RFQ |
Load more


Product
Brand
Articles
Tools