web counter

Linear Technology/Analog Devices DC1110ABOARD DAC LTC2751-16

Linear Technology/Analog Devices DC1110A Reference Design 2
Linear Technology/Analog Devices DC1110A Reference Design 1
Linear Technology/Analog Devices DC1110A Reference Design 2
Linear Technology/Analog Devices DC1110A Reference Design 1
Linear Technology/Analog Devices DC1110A Reference Design 1
Linear Technology/Analog Devices DC1110A Reference Design 2

Applications:

Data Conversion >

Digital to Analog Conversion

End Products:

Instrumentation and MeasurementData Acquisition SystemAutomatic Test EquipmentIndustrial Control

ECAD Model:

Description

The Analog Devices DC1110A-A, LTC2751-16 Demo Board is a 16-bit, single, SoftSpan, 1LSB INL Iout DAC designed for instrumentation and measurement applications. It features a wide range of output voltage and current ranges, allowing for precise control of the output signal. The board also includes a variety of features such as a low-noise, low-drift, low-power design, and a wide temperature range. The board is ideal for applications such as precision current and voltage sources, precision current and voltage measurement, and precision signal conditioning. It is also suitable for use in industrial, medical, and automotive applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Series
    SoftSpan™
  • Published
    2007
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    70°C
  • Min Operating Temperature
    0°C
  • Base Part Number
    LTC2751
  • Operating Supply Voltage
    -15V
  • Number of Bits
    16
  • Utilized IC / Part
    LTC2751-16
  • Supplied Contents
    Board(s)
  • Data Interface
    Parallel
  • Evaluation Kit
    Yes
  • Settling Time
    2μs
  • Number of DAC Channels
    1
  • DAC Type
    Current
  • Length
    29mm
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorIC INVERTER SCHMITT 1CH SC70-520751RFQ
ON SemiconductorFAIRCHILD SEMICONDUCTOR 74VHC595MTCX Shift Register, Serial to Parallel, 1 Element, TSSOP, 16 Pins, 2 V, 5.5 V1956BUY
Microchip TechnologyMICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-825RFQ
Analog Devices, Inc.IC OPAMP GP 90MHZ 8SO0RFQ