web counter

Analog Devices Inc. EVAL-AD5757SDZAD5757 DAC Evaluation Board

Analog Devices Inc. EVAL-AD5757SDZ Reference Design 1
Analog Devices Inc. EVAL-AD5757SDZ Reference Design 1
Analog Devices Inc. EVAL-AD5757SDZ Reference Design 1
Analog Devices Inc. EVAL-AD5757SDZ Reference Design 1

Applications:

Data Conversion >

Digital to Analog Conversion

End Products:

IndustrialIndustrial Process Measurement and ControlIndustrial Programmable Logic Controllers (PLCs)Industrial Networking

ECAD Model:

Description

The Analog Devices EVAL-AD5757SDZ Evaluation Board is a powerful tool for industrial automation applications. It features an AD5757 Quad-Channel, 16-Bit, Serial Input, 4 mA to 20 mA, Voltage Output DAC. This board is designed to provide a complete evaluation platform for the AD5757, allowing users to quickly and easily evaluate the performance of the device. The board includes a USB interface for easy connection to a PC, as well as a variety of connectors for connecting to external devices. The board also includes a variety of test points and jumpers for easy configuration and testing. The board is ideal for applications such as motor control, process control, and industrial automation.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Package / Case
    Module
  • Number of Pins
    0
  • Packaging
    Box
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    105°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD5757
  • Operating Supply Voltage
    5.5V
  • Interface
    Serial
  • Number of Bits
    16
  • Utilized IC / Part
    AD5757
  • Supplied Contents
    Board(s)
  • Data Interface
    Serial
  • Resolution
    2 B
  • Evaluation Kit
    Yes
  • Settling Time
    15μs
  • Number of DAC Channels
    4
  • DAC Type
    Current
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.DGTL ISO 5KV 1CH GATE DRVR 6SOIC1600RFQ