web counter

Analog Devices Inc. EVAL-AD5668SDCZANALOG DEVICES EVAL-AD5668SDCZ EVALUATION BOARD - LFCSP

Analog Devices Inc. EVAL-AD5668SDCZ Reference Design 1
Analog Devices Inc. EVAL-AD5668SDCZ Reference Design 1
Analog Devices Inc. EVAL-AD5668SDCZ Reference Design 1
Analog Devices Inc. EVAL-AD5668SDCZ Reference Design 1

Applications:

Data Conversion >

Digital to Analog Conversion

End Products:

Instrumentation and MeasurementData Acquisition SystemElectrocardiograph Battery PoweredIndustrial Process Measurement and Control

ECAD Model:

Description

The Analog Devices EVAL-AD5668SDCZ Evaluation Board is a versatile tool for evaluating the performance of the AD5668 Octal, 16-Bit, Serial Voltage Output Digital to Analog Converter. This board is designed to provide a platform for instrumentation and measurement applications. It features a wide range of features, including a 16-bit resolution, a wide operating temperature range, and a low power consumption. The board also includes a variety of connectors and jumpers for easy connection to external devices. The board is also compatible with a variety of software packages, allowing for easy integration into existing systems. The board is ideal for applications such as data acquisition, signal conditioning, and control systems.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    TSSOP
  • Number of Pins
    0
  • Packaging
    Box
  • Series
    denseDAC
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    105°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD5668
  • Operating Supply Voltage
    5.5V
  • Interface
    SPI, Serial, USB
  • Number of Bits
    16
  • Utilized IC / Part
    AD5668
  • Supplied Contents
    Board(s)
  • Data Interface
    DSP, MICROWIRE™, QSPI™, Serial, SPI™
  • Resolution
    2 B
  • Evaluation Kit
    Yes
  • Settling Time
    2.5μs
  • Number of DAC Channels
    8
  • DAC Type
    Voltage
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC MUX/DEMUX 8X1 16TSSOP5000RFQ
Analog Devices Inc.IC ADC 12BIT 1MSPS LP SC70-6100RFQ
Analog Devices Inc.IC ADC 12BIT 1MSPS SOT23-6 T/R3RFQ
Analog Devices Inc.IC ADC 12BIT 1MSPS SOT-23-61000RFQ
Analog Devices Inc.IC ADC 12BIT 1MSPS LP SC70-6426BUY
Analog Devices Inc.IC ADC 12BIT 1MSPS 8-MSOP33RFQ
Analog Devices Inc.V-Ref Precision 5V 30mA 8-Pin SOIC N T/R1651RFQ
Analog Devices Inc.IC ADC 12BIT 1MSPS SOT23-6 T/R660RFQ
Analog Devices Inc.Single ADC SAR 1Msps 12-bit Serial Automotive 8-Pin MSOP Tube23RFQ
Analog Devices Inc.Single ADC SAR 1Msps 12-bit Serial 8-Pin MSOP T/R5000RFQ
Analog Devices Inc.IC ADC 12BIT 1MSPS LP 8MSOP48BUY
Analog Devices Inc.IC ADC 12BIT 1MSPS SOT23-614RFQ
Load more