Analog Devices Inc. EVAL-AD5697RSDZBOARD EVAL FOR AD5697R
Description
The Analog Devices EVAL-AD5697RSDZ is an evaluation board for the AD5676R dual, 12-bit, serial voltage-output digital to analog converter. This board is designed to provide a platform for evaluating the performance of the AD5676R in instrumentation and measurement applications. It features two independent, 12-bit, voltage-output DACs with a wide range of output voltage ranges. The board also includes a power supply, a USB-to-I2C interface, and a set of jumpers and switches for configuring the board. The board is designed to be used with the Analog Devices AD5676R Evaluation Software, which provides a graphical user interface for configuring and testing the board.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Package / CaseTSSOP
- Number of Pins0
- PackagingBox
- SeriesnanoDAC+®
- Part StatusObsolete
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Max Operating Temperature105°C
- Min Operating Temperature-40°C
- Base Part NumberAD5697
- Operating Supply Voltage5.5V
- InterfaceI2C, Serial
- Number of Bits12
- Utilized IC / PartAD5697R
- Supplied ContentsBoard(s)
- Data InterfaceI2C, Serial
- Resolution1.5 B
- Evaluation KitYes
- Settling Time5μs
- Number of DAC Channels2
- DAC TypeVoltage
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | ANALOG DEVICES AD5161BRMZ10 Volatile Digital Potentiometer, 10 kohm, Single, I2C, Serial, Linear,30%, 2.7 V | 28 | BUY | |
| Analog Devices Inc. | ANALOG DEVICES AD8618ARZOperational Amplifier, QUAD, 20 MHz, 4 Amplifier, 12 V/s, 2.7V to 5V, SOIC, 14 Pins | 87850 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES - AD8652ARZ - OP AMP, DUAL 50MHZ RRI/O, SMD, 8652 | 5 | RFQ |


Product
Brand
Articles
Tools