web counter

Analog Devices Inc. EVAL-AD5755SDZBOARD EVAL FOR AD5755

Analog Devices Inc. EVAL-AD5755SDZ Reference Design 1
Analog Devices Inc. EVAL-AD5755SDZ Reference Design 1
Analog Devices Inc. EVAL-AD5755SDZ Reference Design 1
Analog Devices Inc. EVAL-AD5755SDZ Reference Design 1

Applications:

Data Conversion >

Digital to Analog Conversion

End Products:

IndustrialIndustrial Process Measurement and ControlIndustrial Programmable Logic Controllers (PLCs)Industrial Networking

ECAD Model:

Description

DAC is a evaluation board from Analog Devices. It is designed to evaluate the performance of the AD5755 Quad-Channel, 16-Bit, Serial Input, 4 mA to 20 mA, Voltage Output DAC. The board features a 4-channel, 16-bit DAC with a voltage output range of 0 to 10V. It also includes a power supply, a USB interface, and a graphical user interface (GUI) for easy configuration and control. The board is ideal for industrial applications such as process control, motor control, and data acquisition. It is also suitable for use in medical, automotive, and aerospace applications. The board is RoHS compliant and is designed to meet the requirements of industrial safety standards.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Number of Pins
    0
  • Packaging
    Box
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    105°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD5755
  • Operating Supply Voltage
    5.5V
  • Interface
    Serial, USB
  • Number of Bits
    16
  • Utilized IC / Part
    AD5755
  • Supplied Contents
    Board(s)
  • Data Interface
    Serial
  • Resolution
    2 B
  • Evaluation Kit
    Yes
  • Settling Time
    11μs
  • Number of DAC Channels
    4
  • DAC Type
    Current/Voltage
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC SYNTH PLL RF 4.0GHZ 16-TSSOP3074RFQ