web counter

Analog Devices Inc. HSC-ADC-EVALCZKIT EVAL ADC FIFO HI SPEED

Analog Devices Inc. HSC-ADC-EVALCZ Reference Design 11
Analog Devices Inc. HSC-ADC-EVALCZ Reference Design 1
Analog Devices Inc. HSC-ADC-EVALCZ Reference Design 2
Analog Devices Inc. HSC-ADC-EVALCZ Reference Design 3
Analog Devices Inc. HSC-ADC-EVALCZ Reference Design 4
Analog Devices Inc. HSC-ADC-EVALCZ Reference Design 5
Analog Devices Inc. HSC-ADC-EVALCZ Reference Design 6
Analog Devices Inc. HSC-ADC-EVALCZ Reference Design 7
Analog Devices Inc. HSC-ADC-EVALCZ Reference Design 8
Analog Devices Inc. HSC-ADC-EVALCZ Reference Design 9
Analog Devices Inc. HSC-ADC-EVALCZ Reference Design 10
Analog Devices Inc. HSC-ADC-EVALCZ Reference Design 11
Analog Devices Inc. HSC-ADC-EVALCZ Reference Design 1
Analog Devices Inc. HSC-ADC-EVALCZ Reference Design 1
Analog Devices Inc. HSC-ADC-EVALCZ Reference Design 2
Analog Devices Inc. HSC-ADC-EVALCZ Reference Design 3
Analog Devices Inc. HSC-ADC-EVALCZ Reference Design 4
Analog Devices Inc. HSC-ADC-EVALCZ Reference Design 5
Analog Devices Inc. HSC-ADC-EVALCZ Reference Design 6
Analog Devices Inc. HSC-ADC-EVALCZ Reference Design 7
Analog Devices Inc. HSC-ADC-EVALCZ Reference Design 8
Analog Devices Inc. HSC-ADC-EVALCZ Reference Design 9
Analog Devices Inc. HSC-ADC-EVALCZ Reference Design 10
Analog Devices Inc. HSC-ADC-EVALCZ Reference Design 11

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

SecurityOptical Networking: Video over FiberOscilloscope

ECAD Model:

Description

The Analog Devices HSC-ADC-EVALCZ is an 8-bit, 500MSPS ADC designed for optical networking, video over fiber, security, and test & measurement applications. It features a wide input bandwidth of up to 500MHz, allowing for high-speed data acquisition and signal processing. The ADC also offers excellent linearity and low noise performance, making it ideal for applications requiring high accuracy. Additionally, the device is capable of operating at temperatures ranging from -40°C to +85°C, making it suitable for a variety of environments. The HSC-ADC-EVALCZ is a versatile and reliable solution for a variety of applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 4 days ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Operating Supply Voltage
    5V
  • Interface
    USB
  • Operating Supply Current
    3A
  • Accessory Type
    ADC Interface Board
  • Evaluation Kit
    Yes
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining