web counter

FTDI VM800B50A-PLFTDI VM800B50A-PLDEV MODULE, FT800 EVE WITH 5" DISPLAY

FTDI VM800B50A-PL Reference Design 1
FTDI VM800B50A-PL Reference Design 1
FTDI VM800B50A-PL Reference Design 1
FTDI VM800B50A-PL Reference Design 1

Applications:

Displays >

LCD Display Driver

End Products:

Consumer ElectronicsVideo ConferencingSecurity SystemMedical AppliancesMultifunction PrinterHeart RateSet-Top BoxCellular Phone

ECAD Model:

Description

The FTDI Chip VM800B50A-PL, VM800B50A-PL, FT800 Basic Development Module is a consumer electronics adapter board that supports 3.3/5V MCUs. It comes with a 5.0 inch TFT LCD with a pearl bezel enclosure, making it perfect for a variety of applications. The board is designed to be easy to use and provides a great platform for developing and testing applications. It is also compatible with a wide range of microcontrollers, making it a great choice for any project. The board also comes with a variety of features, such as a USB port, an SD card slot, and a JTAG interface. With its robust design and features, the FTDI Chip VM800B50A-PL, VM800B50A-PL, FT800 Basic Development Module is an ideal choice for any consumer electronics project.

Specifications

FTDI technical specifications, attributes, parameters and parts with similar specifications to FTDI .
  • Type
    Parameter
  • Package / Case
    Module
  • Operating Supply Voltage
    5V
  • Interface
    SPI, USB
  • Touchscreen
    Resistive
  • Backlight Type
    LED
  • Resolution (height)
    272 pixel
  • Resolution (width)
    480 pixel
  • Diagonal Size
    5 in
  • Features
    I2C
  • REACH SVHC
    No SVHC
  • RoHS Status
    RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsIC BUF NON-INVERT 5.5V SOT23-599881RFQ
Texas InstrumentsIC AMP AUDIO PWR 1.25W AB 8MSOP31092RFQ
Texas InstrumentsAudio Amp Speaker 1-CH Mono 1.25W Class-AB 8-Pin HVSSOP EP Tube522BUY
ON SemiconductorON SEMICONDUCTOR - 74LCX125MTC - Buffer, 74LCX125, 2 V to 3.6 V, TSSOP-1433000RFQ
ON SemiconductorIC BUFFER QUAD LV N-INV 14DQFN1947BUY
Microchip TechnologyIC LED Driver DC DC Regulator Analog, PWM Dimming 750mA (Switch) Backlight 8-MLF (2x2)4776BUY
Texas InstrumentsTEXAS INSTRUMENTS - TPA6205A1DGN - IC, AUDIO AMP, CLASSAB, 8MSOP1BUY
Texas InstrumentsIC AMP CLASS AB MONO 1.25W 8MSOP2275BUY
Texas InstrumentsAudio Amp Speaker 1-CH Mono 1.25W Class-AB 8-Pin VSON EP T/R6000RFQ