web counter

FTDI VM800C43A-DFTDI VM800C43A-DFT800 EVE MODULE, 4.3IN TFT LCD DISPLAY

FTDI VM800C43A-D Reference Design 6
FTDI VM800C43A-D Reference Design 1
FTDI VM800C43A-D Reference Design 2
FTDI VM800C43A-D Reference Design 3
FTDI VM800C43A-D Reference Design 4
FTDI VM800C43A-D Reference Design 5
FTDI VM800C43A-D Reference Design 6
FTDI VM800C43A-D Reference Design 1
FTDI VM800C43A-D Reference Design 1
FTDI VM800C43A-D Reference Design 2
FTDI VM800C43A-D Reference Design 3
FTDI VM800C43A-D Reference Design 4
FTDI VM800C43A-D Reference Design 5
FTDI VM800C43A-D Reference Design 6

Applications:

Displays >

LCD Display Driver

End Products:

Consumer ElectronicsVideo ConferencingSecurity SystemMedical AppliancesMultifunction PrinterHeart RateSet-Top BoxCellular Phone

ECAD Model:

Description

The FTDI Chip VM800C43A-D is a credit card-sized development module that is designed to provide a convenient platform for developing applications based on 3.3/5V microcontrollers. It features a 4.3 inch LCD touch display, consumer electronics, and a USB interface. The module is ideal for prototyping and testing applications that require a graphical user interface. It is also suitable for use in embedded systems, such as medical devices, automotive systems, and consumer electronics. The module is powered by the FTDI Chip FT800, which is a powerful graphics processor that supports a wide range of graphics and audio functions. The module also includes a USB interface for easy connection to a PC or laptop.

Specifications

FTDI technical specifications, attributes, parameters and parts with similar specifications to FTDI .
  • Type
    Parameter
  • Package / Case
    Module
  • Operating Supply Voltage
    5V
  • Interface
    SPI
  • Touchscreen
    Resistive
  • Backlight Type
    LED
  • Resolution (height)
    272 pixel
  • Resolution (width)
    480 pixel
  • Diagonal Size
    4.3 in
  • RoHS Status
    RoHS Compliant
  • REACH SVHC
    No SVHC
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsIC BUF NON-INVERT 5.5V SOT23-599881RFQ
Texas InstrumentsIC AMP AUDIO PWR 1.25W AB 8MSOP31092RFQ
Texas InstrumentsAudio Amp Speaker 1-CH Mono 1.25W Class-AB 8-Pin HVSSOP EP Tube522BUY
Microchip TechnologyIC LED Driver DC DC Regulator Analog, PWM Dimming 750mA (Switch) Backlight 8-MLF (2x2)4776BUY
Texas InstrumentsTEXAS INSTRUMENTS - TPA6205A1DGN - IC, AUDIO AMP, CLASSAB, 8MSOP1BUY
Texas InstrumentsIC AMP CLASS AB MONO 1.25W 8MSOP2275BUY
Texas InstrumentsAudio Amp Speaker 1-CH Mono 1.25W Class-AB 8-Pin VSON EP T/R6000RFQ
ON SemiconductorON SEMICONDUCTOR - 74LCX125MTC - Buffer, 74LCX125, 2 V to 3.6 V, TSSOP-1433000RFQ
ON SemiconductorIC BUFFER QUAD LV N-INV 14DQFN1947BUY