FTDI VM800P35A-PLFTDI VM800P35A-PLDEV BOARD, FT800 3.5" TFT LCD PEARL CASE
Description
The FTDI Chip VM800P35A-PL VM800P Development Module is a powerful and versatile tool for developing applications with the FT800 Display System. It features an ATMEG328P of 5V/16MHz, a Micro-SD socket, a 3.5 inch TFT LCD touch panel, and a pearl case. This module is ideal for medical and healthcare applications, as it provides a reliable and secure platform for developing and testing applications. The module also includes a range of features such as a USB port, a UART port, and a SPI port, making it easy to connect to other devices. With its robust design and reliable performance, the FTDI Chip VM800P35A-PL VM800P Development Module is an excellent choice for medical and healthcare applications.
Specifications
FTDI technical specifications, attributes, parameters and parts with similar specifications to FTDI .
- TypeParameter
- Operating Supply Voltage5V
- InterfaceUSB
- Evaluation KitYes
- TouchscreenResistive
- Backlight TypeLED
- Resolution (height)240 pixel
- Resolution (width)320 pixel
- Diagonal Size3.5 in
- REACH SVHCNo SVHC
- RoHS StatusRoHS Compliant
0 Similar Products Remaining
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | IC RTC CLK/CALENDAR I2C 8-SOIC | 35 | RFQ | |
| Texas Instruments | IC AMP AUDIO PWR 1.25W AB 8MSOP | 31092 | RFQ | |
| Microchip Technology | MICROCHIP - MCP7940M-I/MS - RTC, I2C, 64BYTES SRAM, 8MSOP | 4327 | RFQ | |
| Microchip Technology | MCU 8-bit AVR RISC 32KB Flash 2.5V/3.3V/5V T/R | 0 | RFQ | |
| Microchip Technology | MICROCHIP - ATMEGA328PB-MUR - 8-Bit-MCU, AVR Family ATmega328 Series Microcontrollers, 20 MHz, 32 KB, 2 KB, 32 Pin(s), VQFN | 0 | RFQ | |
| ON Semiconductor | ON SEMICONDUCTOR - 74LCX125MTC - Buffer, 74LCX125, 2 V to 3.6 V, TSSOP-14 | 33000 | RFQ | |
| Texas Instruments | IC BUS BUFF TRI-ST QUAD 14TSSOP | 383 | RFQ | |
| Microchip Technology | IC MCU 8BIT 32KB FLASH 32TQFP | 3000 | RFQ |


Product
Brand
Articles
Tools