FTDI VM800P43A-BKFTDI VM800P43A-BKDEV BOARD, FT800 4.3" TFT LCD BLACK CASE
Description
The FTDI Chip VM800P43A-BK VM800P Development Module is a powerful and versatile tool for developing applications for the FT800 Display System. It features an ATMEG328P of 5V/16MHz, a Micro-SD socket, a 4.3inch TFT LCD touch panel, and a black case. This module is ideal for medical and healthcare applications, as it provides a reliable and efficient platform for creating and testing applications. With its robust design and features, the FTDI Chip VM800P43A-BK VM800P Development Module is an excellent choice for any medical or healthcare application.
Specifications
FTDI technical specifications, attributes, parameters and parts with similar specifications to FTDI .
- TypeParameter
- Operating Supply Voltage5V
- InterfaceUSB
- Evaluation KitYes
- TouchscreenResistive
- Backlight TypeLED
- Resolution (height)272 pixel
- Resolution (width)480 pixel
- Diagonal Size4.3 in
- REACH SVHCNo SVHC
- RoHS StatusRoHS Compliant
0 Similar Products Remaining
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | IC RTC CLK/CALENDAR I2C 8-SOIC | 35 | RFQ | |
| Microchip Technology | MICROCHIP - ATMEGA328PB-ANR - 8-Bit-MCU, AVR Family ATmega328 Series Microcontrollers, 20 MHz, 32 KB, 2 KB, 32 Pin(s), TQFP | 3580 | RFQ | |
| Microchip Technology | IC MCU 8BIT 32KB FLASH 32VFQFN | 6000 | RFQ | |
| Microchip Technology | IC, PWM WLED DRIVER, 1.2MHZ, 8MLF | 8 | RFQ | |
| Texas Instruments | Audio Amp Speaker 1-CH Mono 1.25W Class-AB 8-Pin HVSSOP EP Tube | 522 | BUY | |
| Microchip Technology | MICROCHIP - MCP7940M-I/MS - RTC, I2C, 64BYTES SRAM, 8MSOP | 4327 | RFQ | |
| FTDI, Future Technology Devices International Ltd | IC USB FS SERIAL UART 32QFN | 20 | RFQ | |
| Microchip Technology | MCU 8-bit AVR RISC 32KB Flash 2.5V/3.3V/5V T/R | 0 | RFQ | |
| Texas Instruments | IC BUS BUFF TRI-ST QUAD 14TSSOP | 383 | RFQ | |
| Microchip Technology | IC MCU 8BIT 32KB FLASH 32TQFP | 3000 | RFQ | |
| Microchip Technology | IC MCU 8BIT 32KB FLASH 32TQFP | 3000 | RFQ |
Load more


Product
Brand
Articles
Tools