FTDI VM801P43A-BKVM801P43A-BK DEV MODULE, FT801 EVE WITH 4.3" DISPLAY
Description
The FTDI Chip VM801P43A-BK is an embedded video engine plus development module for the FT801 Display System. It features an ATMEG328P microcontroller running at 5V/16MHz, a micro-SD socket, and a 4.3" 480x272 resolution TFT LCD with a capacitive touch panel. The module is housed in a black case, making it suitable for medical and healthcare applications. It is designed to provide a cost-effective solution for embedded video applications.
Specifications
FTDI technical specifications, attributes, parameters and parts with similar specifications to FTDI .
- TypeParameter
- Package / CaseModule
- Operating Supply Voltage5V
- InterfaceI2C, SPI, USB
- TouchscreenCapacitive
- Backlight TypeLED
- Resolution (height)272 pixel
- Resolution (width)480 pixel
- Diagonal Size4.3 in
- FeaturesI2C
- REACH SVHCNo SVHC
- RoHS StatusRoHS Compliant
- Lead FreeLead Free
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | IC RTC CLK/CALENDAR I2C 8-SOIC | 35 | RFQ | |
| Microchip Technology | MICROCHIP - MCP7940M-I/P - RTC, I2C, 64BYTES SRAM, 8PDIP | 471 | RFQ | |
| Microchip Technology | IC RTC CLK/CALENDAR I2C 8-TSSOP | 2500 | RFQ | |
| Texas Instruments | Audio Amp Speaker 1-CH Mono 1.25W Class-AB 8-Pin HVSSOP EP Tube | 522 | BUY | |
| Texas Instruments | TEXAS INSTRUMENTS - TPA6205A1DGN - IC, AUDIO AMP, CLASSAB, 8MSOP | 1 | BUY | |
| Texas Instruments | IC AMP CLASS AB MONO 1.25W 8MSOP | 2275 | BUY | |
| Texas Instruments | Audio Amp Speaker 1-CH Mono 1.25W Class-AB 8-Pin VSON EP T/R | 6000 | RFQ | |
| Microchip Technology | MICROCHIP - MCP7940M-I/MS - RTC, I2C, 64BYTES SRAM, 8MSOP | 4327 | RFQ | |
| ON Semiconductor | ON SEMICONDUCTOR - 74LCX125MTC - Buffer, 74LCX125, 2 V to 3.6 V, TSSOP-14 | 33000 | RFQ | |
| ON Semiconductor | IC BUFFER QUAD LV N-INV 14DQFN | 1947 | BUY |


Product
Brand
Articles
Tools