web counter

FTDI VM801P50A-BKVM801P50A-BK DEV MODULE, FT801 EVE WITH 5" DISPLAY

Applications:

Displays >

LCD Display Driver

End Products:

Medical and HealthcareBlood Pressure MonitorBreathalyzerVideo ConferencingSecurity SystemMedical AppliancesMultifunction PrinterHome AppliancesElevatorHeart RatePower MeterThermostatSet-Top BoxVending MachineGlucose MonitorGPS

ECAD Model:

Description

The FTDI Chip VM801P50A-BK is an embedded video engine plus development module for the FT801 Display System. It features an ATMEG328P microcontroller running at 5V/16MHz, a micro-SD socket, and a 5.0 - 480x272 resolution TFT LCD with a capacitive touch panel. The module is housed in a black case, making it suitable for medical and healthcare applications. It is designed to provide a cost-effective solution for developing and deploying embedded video applications.

Specifications

FTDI technical specifications, attributes, parameters and parts with similar specifications to FTDI .
  • Type
    Parameter
  • Package / Case
    Module
  • Operating Supply Voltage
    5V
  • Interface
    I2C, SPI, USB
  • Touchscreen
    Capacitive
  • Backlight Type
    LED
  • Resolution (height)
    272 pixel
  • Resolution (width)
    480 pixel
  • Diagonal Size
    5 in
  • Features
    I2C
  • REACH SVHC
    No SVHC
  • RoHS Status
    RoHS Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC RTC CLK/CALENDAR I2C 8-SOIC35RFQ
Texas InstrumentsIC AMP AUDIO PWR 1.25W AB 8MSOP31092RFQ
Diodes IncorporatedDIODES INC. 74AHCT1G08SE-7 AND Gate, ACHT Family, 2 Input, 8 mA, 4.5V to 5.5V, SOT-353-5250BUY
Texas InstrumentsAudio Amp Speaker 1-CH Mono 1.25W Class-AB 8-Pin HVSSOP EP Tube522BUY
Texas InstrumentsIC AMP CLASS AB MONO 1.25W 8MSOP2275BUY
ON SemiconductorON SEMICONDUCTOR - 74LCX125MTC - Buffer, 74LCX125, 2 V to 3.6 V, TSSOP-1433000RFQ
Microchip TechnologyMICROCHIP - MCP7940M-I/ST - RTC, I2C, 64BYTES SRAM, 8TSSOP2450RFQ
ON SemiconductorIC BUFFER QUAD LV N-INV 14DQFN1947BUY
Texas InstrumentsIC BUS BUFF TRI-ST QUAD 14TSSOP383RFQ