FTDI, Future Technology Devices International Ltd MORPH-IC-IIFTDI MORPH-IC-II Morph-IC-II Module, Ultra Fast FPGA Configuration/Reconfiguration Over USB
The kit includes a CAP1128 capacitive touch controller, a DM160222 development board, and a variety of accessories. The DM160222 development board is a low-cost, easy-to-use platform for evaluating and developing capacitive touch sense applications. It features a CAP1128 capacitive touch controller, a 32-bit ARM Cortex-M0 processor, and a variety of peripherals. The board also includes a USB interface for programming and debugging, as well as a variety of connectors for connecting external components. The CAP1128 capacitive touch controller is a low-power, high-performance capacitive touch sensing solution. It features a wide range of sensing modes, including proximity, touch, and gesture recognition. The controller also supports a variety of communication protocols, including I2C, SPI, and UART. The kit also includes a variety of accessories, such as a touch panel, a touch pen, and a USB cable. With the CAP1128 Evaluation Kit, developers can quickly and easily evaluate and develop a variety of capacitive touch sense applications.
- TypeParameter
- Factory Lead Time19 Weeks
- Package / CaseModule
- PackagingBox
- Published2006
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeFPGA
- Max Operating Temperature85°C
- Min Operating Temperature0°C
- Operating Supply Voltage3.3V
- InterfaceSerial, USB
- Evaluation KitYes
- ContentsBoard(s)
- REACH SVHCNo SVHC
- RoHS StatusRoHS Compliant
- Lead FreeLead Free
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | IC EEPROM 2K SPI 2MHZ 8MSOP | 5 | BUY | |
| Microchip Technology | IC EEPROM 2K SPI 2MHZ 8TSSOP | 339 | RFQ | |
| Microchip Technology | IC EEPROM 2K SPI 2MHZ 8DIP | 28 | RFQ | |
| FTDI, Future Technology Devices International Ltd | IC USB HS DUAL UART/FIFO 64-QFN | 1 | RFQ | |
| FTDI, Future Technology Devices International Ltd | IC USB HS DUAL UART/FIFO 64-QFN | 0 | RFQ |


Product
Brand
Articles
Tools