web counter

FTDI, Future Technology Devices International Ltd UMFT600XFTDI UMFT600X Evaluation Board, 32BIT FIFO-USB Bridge, 4 I/O Channels, FMC Conn, Micro-USB 3.0 Rcpt

FTDI, Future Technology Devices International Ltd UMFT600X Reference Design 5
FTDI, Future Technology Devices International Ltd UMFT600X Reference Design 1
FTDI, Future Technology Devices International Ltd UMFT600X Reference Design 2
FTDI, Future Technology Devices International Ltd UMFT600X Reference Design 3
FTDI, Future Technology Devices International Ltd UMFT600X Reference Design 4
FTDI, Future Technology Devices International Ltd UMFT600X Reference Design 5
FTDI, Future Technology Devices International Ltd UMFT600X Reference Design 1
FTDI, Future Technology Devices International Ltd UMFT600X Reference Design 1
FTDI, Future Technology Devices International Ltd UMFT600X Reference Design 2
FTDI, Future Technology Devices International Ltd UMFT600X Reference Design 3
FTDI, Future Technology Devices International Ltd UMFT600X Reference Design 4
FTDI, Future Technology Devices International Ltd UMFT600X Reference Design 5

Applications:

Interface >

USB Interface to Microcontroller

End Products:

Computers and PeripheralsUSB ApplicationsUSB CableUSB CameraUSB Interfaces

ECAD Model:

Description

The FTDI Chip UMFT600X-X, UMFT600X, FIFO to USB 3.0 Bridge Evaluation Board with 16-Bit FIFO bus, FMC (Low Pin Count) connector is a powerful and versatile tool for interfacing computers and peripherals. It is designed to provide a bridge between the FT600Q USB Interface IC and the FIFO bus, allowing for fast and reliable data transfer. The board features a 16-bit FIFO bus, FMC (Low Pin Count) connector, and a USB 3.0 port for connecting to computers and peripherals. The board also includes a USB 3.0 port for connecting to a host computer, as well as a USB 2.0 port for connecting to a peripheral device. The board is designed to be used with the FTDI Chip UMFT600X-X, UMFT600X, FIFO to USB 3.0 Bridge Evaluation Board with 16-Bit FIFO bus, FMC (Low Pin Count) connector, and is compatible with a wide range of computers and peripherals.

Specifications

FTDI, Future Technology Devices International Ltd technical specifications, attributes, parameters and parts with similar specifications to FTDI, Future Technology Devices International Ltd .
  • Type
    Parameter
  • Published
    2009
  • Part Status
    Discontinued
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    USB 3.0 to Parallel FIFO Bridge
  • Utilized IC / Part
    FT600
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Secondary Attributes
    On-Board LEDs
  • REACH SVHC
    No SVHC
  • RoHS Status
    RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsIC REG LIN POS ADJ 150MA SOT23-558872RFQ