web counter

ON Semiconductor AXDBG-2-GEVKDVK-2 DEBUG ADAPTER

ON Semiconductor AXDBG-2-GEVK Reference Design 4
ON Semiconductor AXDBG-2-GEVK Reference Design 1
ON Semiconductor AXDBG-2-GEVK Reference Design 2
ON Semiconductor AXDBG-2-GEVK Reference Design 3
ON Semiconductor AXDBG-2-GEVK Reference Design 4
ON Semiconductor AXDBG-2-GEVK Reference Design 1
ON Semiconductor AXDBG-2-GEVK Reference Design 1
ON Semiconductor AXDBG-2-GEVK Reference Design 2
ON Semiconductor AXDBG-2-GEVK Reference Design 3
ON Semiconductor AXDBG-2-GEVK Reference Design 4

Applications:

Interface >

USB Interface to Microcontroller

End Products:

Computers and PeripheralsUSB Interfaces

ECAD Model:

Description

The ON Semiconductor AXDBG-2-GEVK, AXDBG-2-GEVK, DVK-2 Debug Adapter Evaluation Board is a powerful development tool based on the AX8052 microcontroller. It is designed to provide a comprehensive platform for evaluating and debugging the AX8052 microcontroller. The board features a USB-based debug adapter, a JTAG interface, and a variety of peripherals, including an LCD display, LEDs, and push buttons. The board also includes a comprehensive set of software tools, including a debugger, an assembler, and a simulator. The board is ideal for developing and testing applications for the AX8052 microcontroller, and is suitable for a wide range of applications, including embedded systems, automotive, and industrial control.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Packaging
    Box
  • Published
    2015
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Debugger
  • Contents
    Board(s)
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.Audio Processor42RFQ
Analog Devices Inc.ANALOG DEVICES - ADAU1701JSTZ - DSP, AUDIO 28/56BIT, SMD, LQFP48574RFQ
Analog Devices Inc.IC AMP AUDIO 2.4W STER D 16LFCSP100BUY