web counter

FTDI, Future Technology Devices International Ltd UMFT601XFTDI UMFT601X Evaluation Board, 32BIT FIFO-USB Bridge, 4 I/O Channels, FMC Conn, Micro-USB 3.0 Rcpt

FTDI, Future Technology Devices International Ltd UMFT601X Reference Design 6
FTDI, Future Technology Devices International Ltd UMFT601X Reference Design 1
FTDI, Future Technology Devices International Ltd UMFT601X Reference Design 2
FTDI, Future Technology Devices International Ltd UMFT601X Reference Design 3
FTDI, Future Technology Devices International Ltd UMFT601X Reference Design 4
FTDI, Future Technology Devices International Ltd UMFT601X Reference Design 5
FTDI, Future Technology Devices International Ltd UMFT601X Reference Design 6
FTDI, Future Technology Devices International Ltd UMFT601X Reference Design 1
FTDI, Future Technology Devices International Ltd UMFT601X Reference Design 1
FTDI, Future Technology Devices International Ltd UMFT601X Reference Design 2
FTDI, Future Technology Devices International Ltd UMFT601X Reference Design 3
FTDI, Future Technology Devices International Ltd UMFT601X Reference Design 4
FTDI, Future Technology Devices International Ltd UMFT601X Reference Design 5
FTDI, Future Technology Devices International Ltd UMFT601X Reference Design 6

Applications:

Interface >

USB Interface to Microcontroller

End Products:

Computers and PeripheralsUSB ApplicationsUSB CableUSB CameraUSB Interfaces

ECAD Model:

Description

The FTDI Chip UMFT601X-X, UMFT601X, FIFO to USB 3.0 Bridge Evaluation Board with 32-Bit FIFO bus is a powerful tool for interfacing computers and peripherals. It features an FMC (Low Pin Count) connector for interfacing the FT601Q USB Interface IC, allowing for fast and reliable data transfer between the two devices. The board also includes a 32-bit FIFO bus, which allows for high-speed data transfer between the two devices. The board is designed to be used with USB 3.0, making it ideal for applications that require fast data transfer speeds. The board is also compatible with a variety of operating systems, making it a versatile and reliable solution for a variety of applications.

Specifications

FTDI, Future Technology Devices International Ltd technical specifications, attributes, parameters and parts with similar specifications to FTDI, Future Technology Devices International Ltd .
  • Type
    Parameter
  • Published
    2009
  • Part Status
    Discontinued
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    USB 3.0 to Parallel FIFO Bridge
  • Utilized IC / Part
    FT601
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Secondary Attributes
    On-Board LEDs
  • REACH SVHC
    No SVHC
  • RoHS Status
    RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsIC REG LIN POS ADJ 150MA SOT23-558872RFQ