web counter

FTDI, Future Technology Devices International Ltd VDIP1FTDI VDIP1 MCU to Embedded Dual USB Host Controller IC Device, Jumper Selectable UART

FTDI, Future Technology Devices International Ltd VDIP1 Reference Design 4
FTDI, Future Technology Devices International Ltd VDIP1 Reference Design 1
FTDI, Future Technology Devices International Ltd VDIP1 Reference Design 2
FTDI, Future Technology Devices International Ltd VDIP1 Reference Design 3
FTDI, Future Technology Devices International Ltd VDIP1 Reference Design 4
FTDI, Future Technology Devices International Ltd VDIP1 Reference Design 1
FTDI, Future Technology Devices International Ltd VDIP1 Reference Design 1
FTDI, Future Technology Devices International Ltd VDIP1 Reference Design 2
FTDI, Future Technology Devices International Ltd VDIP1 Reference Design 3
FTDI, Future Technology Devices International Ltd VDIP1 Reference Design 4

Applications:

Interface >

USB Interface to Microcontroller

End Products:

Computers and PeripheralsUSB Interfaces

ECAD Model:

Description

The FTDI Chip VDIP1-VDIP1 Development Module is a versatile tool for developing applications with the Vinculum VNC1L Module. It provides a convenient platform for connecting the VNC1L Module to a PC or other host device, allowing for easy programming and debugging. The VDIP1-VDIP1 features a USB 2.0 interface, a 5V power supply, and a variety of I/O ports, including UART, SPI, and I2C. It also includes a USB-to-serial converter, allowing for communication with the VNC1L Module. The VDIP1-VDIP1 is an ideal solution for developing applications with the VNC1L Module, providing a reliable and easy-to-use platform for connecting the module to a PC or other host device.

Specifications

FTDI, Future Technology Devices International Ltd technical specifications, attributes, parameters and parts with similar specifications to FTDI, Future Technology Devices International Ltd .
  • Type
    Parameter
  • Factory Lead Time
    15 Weeks
  • Package / Case
    Module
  • Weight
    99.790321g
  • Series
    Vinculum
  • Published
    2006
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    USB 2.0 Host/Controller
  • Operating Supply Voltage
    5V
  • Interface
    Parallel, SPI, UART, USB
  • Utilized IC / Part
    VNC1L-1A
  • Supplied Contents
    Board(s)
  • Density
    500 kb
  • Evaluation Kit
    Yes
  • Number of Drivers
    1
  • Primary Attributes
    Single A-Type Connector, UART / Parallel FIFO / SPI Interfaces
  • Embedded
    Yes, ASIC
  • Secondary Attributes
    Second USB Port is Available via Pins, Traffic LEDs
  • Number of Receivers
    1
  • Height
    50.038mm
  • Length
    100.076mm
  • Width
    50.038mm
  • REACH SVHC
    No SVHC
  • RoHS Status
    RoHS Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsPROTOTYPE0RFQ
Microchip TechnologyIC CONTROLLER USB 36QFN6000RFQ
Texas InstrumentsTEXAS INSTRUMENTS - SN74AVC4T245DR - Bus Transceiver, AVC Family, 4 Input, 50 mA, 3.1 ns, 1.2 V to 3.6 V, SOIC-16924RFQ
Texas InstrumentsIC, 4BIT BUS TRANSCEIVER DUAL, SMD100BUY
Texas InstrumentsIC CAN TRANSCEIVER 3.3V 8-SOIC10000BUY
Texas InstrumentsIC FLATLINK(TM) RCVR 56-TSSOP150BUY
Microchip TechnologyUSB Interface IC USB2.0 HIGH SPEED IND HUB CONTROLLER1123RFQ
Texas InstrumentsIC BUS TRANSCVR 4BIT 16TVSOP3325RFQ
Texas Instruments1C, FLATLINK TRANSMITTER ((NS))210RFQ