web counter

FTDI, Future Technology Devices International Ltd UMFT601AFTDI UMFT601A Evaluation Board, 16BIT FIFO-USB Bridge, 4 I/O Channels, HSMC Conn, Micro-USB 3.0 Rcpt

FTDI, Future Technology Devices International Ltd UMFT601A Reference Design 4
FTDI, Future Technology Devices International Ltd UMFT601A Reference Design 1
FTDI, Future Technology Devices International Ltd UMFT601A Reference Design 2
FTDI, Future Technology Devices International Ltd UMFT601A Reference Design 3
FTDI, Future Technology Devices International Ltd UMFT601A Reference Design 4
FTDI, Future Technology Devices International Ltd UMFT601A Reference Design 1
FTDI, Future Technology Devices International Ltd UMFT601A Reference Design 1
FTDI, Future Technology Devices International Ltd UMFT601A Reference Design 2
FTDI, Future Technology Devices International Ltd UMFT601A Reference Design 3
FTDI, Future Technology Devices International Ltd UMFT601A Reference Design 4

Applications:

Interface >

USB Interface to Microcontroller

End Products:

Computers and PeripheralsUSB ApplicationsUSB CableUSB CameraUSB Interfaces

ECAD Model:

Description

The FTDI Chip UMFT601A-A, UMFT601A, FIFO to USB 3.0 Bridge Evaluation Board with 32-Bit FIFO bus, HSMC connector is a powerful tool for interfacing computers and peripherals with the FT601Q USB Interface IC. This board features a 32-bit FIFO bus, HSMC connector, and a USB 3.0 interface. It is designed to provide a high-speed, low-latency connection between the FT601Q USB Interface IC and a computer or peripheral. The board also includes a USB 3.0 port for connecting to a computer or peripheral. The board is designed to be used with the FTDI Chip UMFT601A-A, UMFT601A, FIFO to USB 3.0 Bridge Evaluation Board with 32-Bit FIFO bus, HSMC connector. This board is ideal for applications that require a high-speed, low-latency connection between the FT601Q USB Interface IC and a computer or peripheral.

Specifications

FTDI, Future Technology Devices International Ltd technical specifications, attributes, parameters and parts with similar specifications to FTDI, Future Technology Devices International Ltd .
  • Type
    Parameter
  • Published
    1998
  • Part Status
    Discontinued
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    USB 3.0 to Parallel FIFO Bridge
  • Utilized IC / Part
    FT601
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Secondary Attributes
    On-Board LEDs
  • REACH SVHC
    No SVHC
  • RoHS Status
    RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsIC REG LIN POS ADJ 150MA SOT23-558872RFQ