web counter

FTDI, Future Technology Devices International Ltd UMFT600AFTDI UMFT600A Evaluation Board, 16BIT FIFO-USB Bridge, 4 I/O Channels, HMSC Conn, Micro-USB 3.0 Rcpt

FTDI, Future Technology Devices International Ltd UMFT600A Reference Design 7
FTDI, Future Technology Devices International Ltd UMFT600A Reference Design 1
FTDI, Future Technology Devices International Ltd UMFT600A Reference Design 2
FTDI, Future Technology Devices International Ltd UMFT600A Reference Design 3
FTDI, Future Technology Devices International Ltd UMFT600A Reference Design 4
FTDI, Future Technology Devices International Ltd UMFT600A Reference Design 5
FTDI, Future Technology Devices International Ltd UMFT600A Reference Design 6
FTDI, Future Technology Devices International Ltd UMFT600A Reference Design 7
FTDI, Future Technology Devices International Ltd UMFT600A Reference Design 1
FTDI, Future Technology Devices International Ltd UMFT600A Reference Design 1
FTDI, Future Technology Devices International Ltd UMFT600A Reference Design 2
FTDI, Future Technology Devices International Ltd UMFT600A Reference Design 3
FTDI, Future Technology Devices International Ltd UMFT600A Reference Design 4
FTDI, Future Technology Devices International Ltd UMFT600A Reference Design 5
FTDI, Future Technology Devices International Ltd UMFT600A Reference Design 6
FTDI, Future Technology Devices International Ltd UMFT600A Reference Design 7

Applications:

Interface >

USB Interface to Microcontroller

End Products:

Computers and PeripheralsUSB ApplicationsUSB CableUSB CameraUSB Interfaces

ECAD Model:

Description

The FTDI Chip UMFT600A-A, UMFT600A, FIFO to USB 3.0 Bridge Evaluation Board with 16-Bit FIFO bus, HSMC connector is a powerful tool for interfacing computers and peripherals with the FT600Q USB Interface IC. This board features a 16-bit FIFO bus, HSMC connector, and a USB 3.0 bridge for connecting the FT600Q to a computer or peripheral. The board also includes a USB 3.0 port for connecting to a computer or peripheral, as well as a power supply for powering the board. The board is designed to be used with the FT600Q USB Interface IC, and is capable of providing high-speed data transfer rates of up to 5 Gbps. The board also includes a variety of features such as a reset button, a power LED, and a status LED. The board is also compatible with a variety of operating systems, including Windows, Mac OS X, and Linux.

Specifications

FTDI, Future Technology Devices International Ltd technical specifications, attributes, parameters and parts with similar specifications to FTDI, Future Technology Devices International Ltd .
  • Type
    Parameter
  • Published
    1999
  • Part Status
    Discontinued
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    USB 3.0 to Parallel FIFO Bridge
  • Utilized IC / Part
    FT600
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Secondary Attributes
    On-Board LEDs
  • REACH SVHC
    No SVHC
  • RoHS Status
    RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsIC REG LIN POS ADJ 150MA SOT23-558872RFQ