web counter

FTDI, Future Technology Devices International Ltd VNCLO-PSU-UKPOWER SUPPLY FOR VNCLO-MB1A UK

FTDI, Future Technology Devices International Ltd VNCLO-PSU-UK Reference Design 2
FTDI, Future Technology Devices International Ltd VNCLO-PSU-UK Reference Design 1
FTDI, Future Technology Devices International Ltd VNCLO-PSU-UK Reference Design 2
FTDI, Future Technology Devices International Ltd VNCLO-PSU-UK Reference Design 1
FTDI, Future Technology Devices International Ltd VNCLO-PSU-UK Reference Design 1
FTDI, Future Technology Devices International Ltd VNCLO-PSU-UK Reference Design 2

Applications:

Embedded System >

Microcontroller

End Products:

Consumer ElectronicsMotor ControlData LoggerUSB WirelessUSB Medical ApplicationsUSB Interfaces

ECAD Model:

Description

FTDI Chip VNCLO-PSU-UK is a power supply unit designed to provide power to the VNCLO-MB1A Vinco Motherboard Development Module. The VNCLO-MB1A is based on the Vinculum II (VNC2) dual USB Host/Slave IC, which is a powerful, low-cost, 32-bit microcontroller designed for embedded applications. It features two USB ports, allowing for the connection of two USB devices simultaneously. The VNC2 also supports Consumer Electronics Control (CEC), allowing for the control of consumer electronics devices such as TVs, DVD players, and audio systems. The VNCLO-MB1A also includes a variety of peripherals, such as an LCD display, LEDs, and a keypad, making it an ideal platform for developing embedded applications.

Specifications

FTDI, Future Technology Devices International Ltd technical specifications, attributes, parameters and parts with similar specifications to FTDI, Future Technology Devices International Ltd .
  • Type
    Parameter
  • Factory Lead Time
    16 Weeks
  • Package / Case
    Module
  • Number of Pins
    3
  • Voltage-Output 1
    5V
  • Packaging
    Bulk
  • Series
    Vinco
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Number of Outputs
    1
  • Output Voltage
    9V
  • Operating Supply Voltage
    9V
  • Output Current
    1A
  • Accessory Type
    Power Supply
  • Current - Output 1
    1A
  • REACH SVHC
    No SVHC
  • RoHS Status
    RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim IntegratedMAX4478 Series 5.5 V 10 MHz Rail to Rail Operational Amplifier - TSSOP-1417RFQ