FTDI, Future Technology Devices International Ltd VNCLO-SHLD-1AFTDI VNCLO-SHLD-1A DEV MOD, VINCO, PROTOTYPING SHIELD
The FTDI Chip VNCLO-SHLD-1A, VNCLO-MB1A, and Vinco Motherboard Development Module are based on the Vinculum II, VNC2 dual USB Host/Slave IC, and Consumer Electronics Control (CEC). The VNCLO-SHLD-1A is a shield board that provides a convenient way to connect the Vinculum II VNC2 dual USB Host/Slave IC to a host board. The VNCLO-MB1A is a motherboard development module that provides a convenient way to develop applications using the Vinculum II VNC2 dual USB Host/Slave IC. The Vinco Motherboard Development Module is a complete development platform for the Vinculum II VNC2 dual USB Host/Slave IC, and includes the VNCLO-SHLD-1A shield board and the VNCLO-MB1A motherboard development module. The Vinculum II VNC2 dual USB Host/Slave IC provides a powerful and flexible solution for connecting USB devices to a host system, and also supports the Consumer Electronics Control (CEC) protocol for controlling consumer electronics devices.
- TypeParameter
- Factory Lead Time19 Weeks
- Package / CaseModule
- PackagingBulk
- SeriesVinco
- Published2011
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Operating Supply Voltage5V
- InterfaceUSB
- Accessory TypeExpansion Module
- Data Bus Width16b
- REACH SVHCNo SVHC
- RoHS StatusRoHS Compliant
- Lead FreeLead Free
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| NXP USA Inc. | AC/DC Converters 15-19V 53KHz 78% | 120836 | BUY | |
| NXP USA Inc. | AC/DC Converters 15-19V 53KHz 78% | 44 | BUY | |
| NXP USA Inc. | Controller 7-Pin SO T/R | 44 | BUY | |
| NXP USA Inc. | AC/DC Converters 15-19V 53KHz 78% | 2368 | BUY |


Product
Brand
Articles
Tools