web counter

FTDI, Future Technology Devices International Ltd VNCLO-START1MOD VINCULO W/VNC2 DEBUG MOD

FTDI, Future Technology Devices International Ltd VNCLO-START1 Reference Design 2
FTDI, Future Technology Devices International Ltd VNCLO-START1 Reference Design 1
FTDI, Future Technology Devices International Ltd VNCLO-START1 Reference Design 2
FTDI, Future Technology Devices International Ltd VNCLO-START1 Reference Design 1
FTDI, Future Technology Devices International Ltd VNCLO-START1 Reference Design 1
FTDI, Future Technology Devices International Ltd VNCLO-START1 Reference Design 2

Applications:

Embedded System >

Microcontroller

End Products:

Consumer ElectronicsMotor ControlData LoggerUSB WirelessUSB Medical ApplicationsUSB Interfaces

ECAD Model:

Description

FTDI Chip VNCLO-START1, VNCLO-MB1A, and Vinco Motherboard Development Module are based on the Vinculum II, VNC2 dual USB Host/Slave IC, Consumer Electronics Control (CEC) and USB On-The-Go (OTG). The VNCLO-START1 and VNCLO-MB1A are development boards that allow users to quickly and easily develop applications using the Vinculum II, VNC2 dual USB Host/Slave IC. The Vinco Motherboard Development Module is a complete development platform for the Vinculum II, VNC2 dual USB Host/Slave IC, Consumer Electronics Control (CEC) and USB On-The-Go (OTG). It includes a motherboard, power supply, and a range of peripherals and connectors. The Vinculum II, VNC2 dual USB Host/Slave IC, Consumer Electronics Control (CEC) and USB On-The-Go (OTG) allow users to develop applications that can control and communicate with a wide range of consumer electronics devices.

Specifications

FTDI, Future Technology Devices International Ltd technical specifications, attributes, parameters and parts with similar specifications to FTDI, Future Technology Devices International Ltd .
  • Type
    Parameter
  • Factory Lead Time
    19 Weeks
  • Package / Case
    Module
  • Series
    Vinco, Vinculum-II
  • Published
    2006
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    USB 2.0 Host/Controller
  • Operating Supply Voltage
    5V
  • Interface
    USB
  • Operating Supply Current
    1A
  • Utilized IC / Part
    VNC2-64Q
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    Debugger, 9V Input Power Supply, 5V Operating Voltage
  • Embedded
    Yes, MCU, 16-Bit
  • Secondary Attributes
    2 USB Ports
  • REACH SVHC
    No SVHC
  • RoHS Status
    RoHS Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining