web counter

Infineon CY3674KIT USB FX1 DEVELOPMENT BOARD

Infineon CY3674 Reference Design 3
Infineon CY3674 Reference Design 1
Infineon CY3674 Reference Design 2
Infineon CY3674 Reference Design 3
Infineon CY3674 Reference Design 1
Infineon CY3674 Reference Design 1
Infineon CY3674 Reference Design 2
Infineon CY3674 Reference Design 3

Applications:

Embedded System >

Microcontroller

End Products:

Communications and TelecomMP3 PlayerNetworkingATA InterfaceWireless LANLegacy Conversion DevicesCard ReaderDSL Modem

ECAD Model:

Description

The Infineon Technologies AG CY3674-CY3674, CY3674, EZ-USB FX1 Development Kit (DVK) is an ideal tool for developing applications based on the FX2LP 8051 MCU. It provides a comprehensive set of tools and resources to help developers create communications and telecom solutions. The kit includes a USB-based development board, a USB-based debug board, a USB-based programming board, and a USB-based power board. It also includes a comprehensive set of software tools, including a USB driver, a USB protocol stack, and a USB application development environment. The kit also includes a comprehensive set of documentation, including a user manual, a reference manual, and a tutorial. The kit is designed to be easy to use and provides a great starting point for developing EZ-USB based applications.

Specifications

Infineon technical specifications, attributes, parameters and parts with similar specifications to Infineon .
  • Type
    Parameter
  • Base Product Number
    CY3674
  • Mfr
    Infineon Technologies
  • Package
    Bulk
  • Product Status
    Active
  • Series
    EZ-USB FX
  • Type
    Interface
  • Function
    USB 2.0 Slave
  • Utilized IC / Part
    CY7C64713
  • Supplied Contents
    Board(s), Cable(s)
  • Primary Attributes
    Full Speed (12Mbps), MCU Based
  • Embedded
    Yes, MCU, 8-Bit
  • Secondary Attributes
    -
  • Product
    Development Kits
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - 24LC128-I/P - EEPROM, AEC-Q100, 128 Kbit, 16K x 8bit, Sériové I2C (2-Wire), 400 kHz, DIP, 8 Pinu1RFQ