web counter

NXP USA Inc. TWR-KW21D256NXP TWR-KW21D256 Development Board, Kinetis W21, Tower Module, PCB F Antenna, USB Port, LEDs & Switches

NXP USA Inc. TWR-KW21D256 Reference Design 2
NXP USA Inc. TWR-KW21D256 Reference Design 1
NXP USA Inc. TWR-KW21D256 Reference Design 2
NXP USA Inc. TWR-KW21D256 Reference Design 1
NXP USA Inc. TWR-KW21D256 Reference Design 1
NXP USA Inc. TWR-KW21D256 Reference Design 2

Applications:

Embedded System >

Microcontroller

End Products:

Communications and TelecomNetworkingWireless

ECAD Model:

Description

The NXP Semiconductors TWR-KW21D256, TWR-KW21D256, TWR-KW2x Development Platform Connectivity Test Application Demo is a comprehensive development platform that enables developers to quickly and easily test and evaluate the performance of the MKW21D256V Kinetis KW20 MCU, Communications and Telecom Modules. The platform includes a comprehensive suite of tools and software that allow developers to quickly and easily test and evaluate the performance of the MKW21D256V Kinetis KW20 MCU, Communications and Telecom Modules. The platform includes a comprehensive suite of tools and software that allow developers to quickly and easily test and evaluate the performance of the MKW21D256V Kinetis KW20 MCU, Communications and Telecom Modules. The platform also includes a comprehensive suite of connectivity test applications that allow developers to quickly and easily test and evaluate the performance of the MKW21D256V Kinetis KW20 MCU, Communications and Telecom Modules. The platform also includes a comprehensive suite of connectivity test applications that allow developers to quickly and easily test and evaluate the performance of the MKW21D256V Kinetis KW20 MCU, Communications and Telecom Modules. The platform also includes a comprehensive suite of connectivity test applications that allow developers to quickly and easily test and evaluate the performance of the MKW21D256V Kinetis KW20 MCU, Communications and Telecom Modules. The platform also includes a comprehensive suite of connectivity test applications that allow developers to quickly and easily test and evaluate the performance of the MKW21D256V Kinetis KW20 MCU, Communications and Telecom Modules. The platform also includes a comprehensive suite of connectivity test applications that allow developers to quickly and easily test and evaluate the performance of the MKW21D256V Kinetis KW20 MCU, Communications and

Specifications

NXP USA Inc. technical specifications, attributes, parameters and parts with similar specifications to NXP USA Inc. .
  • Type
    Parameter
  • Factory Lead Time
    11 Weeks
  • Series
    Kinetis
  • Published
    2013
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Transceiver; 802.15.4
  • Frequency
    2.4GHz
  • Supplied Contents
    Board(s), Cable(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
EPSONCRYSTAL 32.7680KHZ 12.5PF SMD1000RFQ
Texas InstrumentsConv DC-DC Single Non-Inv/Inv/Step Up/Step Down 1.8V to 5.5V 10-Pin VSON EP T/R0RFQ
Microchip TechnologyUSB Power SW Hi Side/DIST Single 5.5V 0.8A 6-Pin SOT-23 T/R3000RFQ
Epson America, IncCrystal 0.032768MHz ±20ppm (Tol) 12.5pF FUND 70000Ohm 2-Pin CSMD T/R0RFQ
Epson America, IncCrystal 0.032768MHz ±20ppm (Tol) 12.5pF FUND 70000Ohm 2-Pin CSMD T/R0RFQ
NXP USA Inc.NXP - MK20DX128VFM5 - MCU, 32BIT, CORTEX-M4, 50MHZ, QFN-320RFQ
Abracon LLCCRYSTAL 8.0000MHZ 18PF SMD16350BUY