web counter

NXP USA Inc. FRDM-KW24D512NXP FRDM-KW24D512 Freedom Kinetis Development Kit, MCU, CorteX-M4, 50MHz CPU, Prog O/P Power

NXP USA Inc. FRDM-KW24D512 Reference Design 2
NXP USA Inc. FRDM-KW24D512 Reference Design 1
NXP USA Inc. FRDM-KW24D512 Reference Design 2
NXP USA Inc. FRDM-KW24D512 Reference Design 1
NXP USA Inc. FRDM-KW24D512 Reference Design 1
NXP USA Inc. FRDM-KW24D512 Reference Design 2

Applications:

Embedded System >

Microcontroller

End Products:

Communications and TelecomNetworkingWireless

ECAD Model:

Description

The NXP Semiconductors FRDM-KW24D512 Freedom Development Platform for Kinetis KW2x MCUs, Communications and Telecom Solutions is a comprehensive development platform for the Kinetis KW2x MCU family. It provides a complete set of hardware and software tools to enable rapid development of wireless and IoT applications. The platform includes a Kinetis KW2x MCU, a 2.4GHz radio transceiver, a USB interface, and a range of sensors and peripherals. The platform also includes a comprehensive software development environment, including a range of software libraries, drivers, and example applications. The platform is designed to enable developers to quickly and easily develop applications for the Kinetis KW2x MCU family.

Specifications

NXP USA Inc. technical specifications, attributes, parameters and parts with similar specifications to NXP USA Inc. .
  • Type
    Parameter
  • Factory Lead Time
    11 Weeks
  • Series
    Kinetis
  • Published
    2015
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Transceiver; 802.15.4
  • Frequency
    2.4GHz
  • Supplied Contents
    Board(s), Cable(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
EPSONCRYSTAL 32.7680KHZ 12.5PF SMD1000RFQ
NXP USA Inc.NTSX2102 Series 5.5 V 50 Mbps Dual Supply Translating Transceiver - XQFN-83850RFQ
Epson America, IncCrystal 0.032768MHz ±20ppm (Tol) 12.5pF FUND 70000Ohm 2-Pin CSMD T/R0RFQ
Epson America, IncCrystal 0.032768MHz ±20ppm (Tol) 12.5pF FUND 70000Ohm 2-Pin CSMD T/R0RFQ
NXP USA Inc.NXP - MK20DX128VFM5 - MCU, 32BIT, CORTEX-M4, 50MHZ, QFN-320RFQ
Abracon LLCCRYSTAL 8.0000MHZ 18PF SMD16350BUY