web counter

Infineon CY3684CY7C68013A/CY7C64713 EVAL BRD

Applications:

Embedded System >

Microcontroller

End Products:

Communications and TelecomMP3 PlayerNetworkingATA InterfaceWireless LANLegacy Conversion DevicesCard ReaderDSL Modem

ECAD Model:

Description

The Infineon Technologies AG CY3684-CY3684, CY3684, EZ-USB FX1 Development Kit (DVK) is an ideal tool for developers looking to create applications based on the FX2LP 8051 MCU. This kit provides a comprehensive set of tools and resources to help developers create communications and telecom solutions. It includes a USB-based development board, a USB-based debug board, a USB-based programming board, and a USB-based development board. The kit also includes a comprehensive set of software tools, including a USB driver, a USB protocol stack, and a USB development environment. Additionally, the kit includes a comprehensive set of documentation, including a user manual, a reference manual, and a tutorial. With this kit, developers can quickly and easily create applications for communications and telecom solutions.

Specifications

Infineon technical specifications, attributes, parameters and parts with similar specifications to Infineon .
  • Type
    Parameter
  • Mounting Type
    Fixed
  • Package
    Bulk
  • Base Product Number
    CY3684
  • Mfr
    Infineon Technologies
  • Product Status
    Active
  • Operating Systems
    -
  • Processor Type
    MCU
  • Series
    EZ-USB®
  • Type
    MCU 8-Bit
  • Technology
    MCU
  • Core Processor
    8051
  • Utilized IC / Part
    CY7C68013A, CY7C64713
  • Contents
    Board(s), Cable(s)
  • Board Type
    Evaluation Platform
  • Platform
    -
  • Device Core
    8051
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - 24LC128-I/P - EEPROM, AEC-Q100, 128 Kbit, 16K x 8bit, Sériové I2C (2-Wire), 400 kHz, DIP, 8 Pinu1RFQ