NXP USA Inc. FRDM-KW019032NXP FRDM-KW019032 Development Board, MKW01Z128 Sub-1GHz MCU Freedom, CorteX-M0+, 48MHz CPU, Prog O/P Power
The NXP Semiconductors FRDM-KW019032 Freedom Development Board is a powerful and versatile platform for developing applications with Kinetis KW0x MCUs. It is designed to provide a comprehensive set of features for communications and telecom solutions, including a wide range of wireless connectivity options, a rich set of peripherals, and a comprehensive set of development tools. The board is equipped with a Kinetis KW01 MCU, a 32-bit ARM Cortex-M0+ processor, and a wide range of peripherals, including a USB 2.0 full-speed device controller, a 10/100 Ethernet controller, a CAN transceiver, and a variety of analog and digital I/O. The board also includes a range of wireless connectivity options, including Bluetooth Low Energy, Wi-Fi, and Zigbee. The board is supported by a comprehensive suite of development tools, including the Kinetis Design Studio IDE, the Kinetis SDK, and the Kinetis Software Development Kit.
- TypeParameter
- SeriesKinetis
- Published2012
- Part StatusObsolete
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeTransceiver; 802.15.4
- Supplied ContentsBoard(s), Cable(s)
- RoHS StatusROHS3 Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| NXP USA Inc. | NTSX2102 Series 5.5 V 50 Mbps Dual Supply Translating Transceiver - XQFN-8 | 3850 | RFQ | |
| Abracon LLC | CRYSTAL 8.0000MHZ 18PF SMD | 16350 | BUY | |
| Texas Instruments | IC, TRANSLATOR, 8BIT, BIDIRECTIONAL | 4048 | RFQ | |
| NXP USA Inc. | NXP - MK20DX128VFM5 - MCU, 32BIT, CORTEX-M4, 50MHZ, QFN-32 | 0 | RFQ |


Product
Brand
Articles
Tools