web counter

Infineon Technologies IRAUDAMP17BOARD EVAL FOR IR4302

Infineon Technologies IRAUDAMP17 Reference Design 3
Infineon Technologies IRAUDAMP17 Reference Design 1
Infineon Technologies IRAUDAMP17 Reference Design 2
Infineon Technologies IRAUDAMP17 Reference Design 3
Infineon Technologies IRAUDAMP17 Reference Design 1
Infineon Technologies IRAUDAMP17 Reference Design 1
Infineon Technologies IRAUDAMP17 Reference Design 2
Infineon Technologies IRAUDAMP17 Reference Design 3

Applications:

Audio >

Audio Power Amplifier

End Products:

AudioAudio AmplifierActive SubwooferHome TheaterAV ReceiverPowered Speaker

ECAD Model:

Description

Infineon Technologies AG IRAUDAMP17-IRAUDAMP17 is a two-channel 100 W (4 Ohms) half-bridge Class-D audio power amplifier with a single power supply using the IR302 Audio Power Amplifier IC. This amplifier is designed to deliver high-quality audio performance with low distortion and low noise. It features a wide supply voltage range of 4.5V to 18V, allowing it to be used in a variety of applications. The amplifier also features a low quiescent current of only 1.2mA, making it highly efficient and cost-effective. Additionally, the amplifier is protected against short-circuit, over-temperature, and over-current conditions, ensuring reliable operation. The IRAUDAMP17-IRAUDAMP17 is an ideal solution for audio applications requiring high-power and low-distortion performance.

Specifications

Infineon Technologies technical specifications, attributes, parameters and parts with similar specifications to Infineon Technologies .
  • Type
    Parameter
  • Package / Case
    100
  • Power - Output (Max)
    100W
  • Packaging
    Box
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Supply
    40V~52V
  • Output Type
    2-Channel (Stereo)
  • Operating Supply Voltage
    52V
  • Operating Supply Current
    65mA
  • Amplifier Type
    Class D
  • Utilized IC / Part
    IR4302
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Max Output Power x Channels @ Load
    100W x 2 @ 4Ohm
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyLED DRVR 9V/12V/15V/18V/24V 8-Pin SOIC N55BUY