web counter

Infineon Technologies IRAUDAMP19EVAL BOARD FOR IR4301

Infineon Technologies IRAUDAMP19 Reference Design 3
Infineon Technologies IRAUDAMP19 Reference Design 1
Infineon Technologies IRAUDAMP19 Reference Design 2
Infineon Technologies IRAUDAMP19 Reference Design 3
Infineon Technologies IRAUDAMP19 Reference Design 1
Infineon Technologies IRAUDAMP19 Reference Design 1
Infineon Technologies IRAUDAMP19 Reference Design 2
Infineon Technologies IRAUDAMP19 Reference Design 3

Applications:

Audio >

Audio Power Amplifier

End Products:

AudioAudio AmplifierActive SubwooferHome TheaterAV ReceiverPowered Speaker

ECAD Model:

Description

The Infineon Technologies AG IRAUDAMP19 is a two-channel 100W (4Ohms) half-bridge Class-D audio power amplifier with a single power supply. It is designed to deliver high-quality audio performance with low distortion and low noise. The amplifier is based on the IR4301 Audio Power Amplifier IC, which provides a high-efficiency, low-noise, and low-distortion solution for audio applications. The amplifier features a wide range of features, including adjustable gain, adjustable low-pass filter, and adjustable high-pass filter. It also has a built-in thermal protection circuit to protect the amplifier from overheating. The IRAUDAMP19 is ideal for use in home theater systems, car audio systems, and other audio applications.

Specifications

Infineon Technologies technical specifications, attributes, parameters and parts with similar specifications to Infineon Technologies .
  • Type
    Parameter
  • Factory Lead Time
    25 Weeks
  • Package / Case
    100
  • Power - Output (Max)
    100W
  • Packaging
    Box
  • Series
    PowIRaudio™
  • Published
    2000
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    100°C
  • Min Operating Temperature
    -40°C
  • Voltage - Supply
    41V~52V
  • Output Type
    2-Channel (Stereo)
  • Operating Supply Voltage
    52V
  • Operating Supply Current
    57mA
  • Output Power
    200W
  • Amplifier Type
    Class D
  • Utilized IC / Part
    IR4301
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Max Output Power x Channels @ Load
    100W x 2 @ 4Ohm
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyEL Lamp DRVR 1.6V 8-Pin MSOP T/R8000BUY
Microchip TechnologyEL Lamp DRVR 1.6V 8-Pin SOIC T/R55BUY