web counter

Infineon Technologies IRAUDAMP22EVAL BOARD FOR IR4322

Infineon Technologies IRAUDAMP22 Reference Design 5
Infineon Technologies IRAUDAMP22 Reference Design 1
Infineon Technologies IRAUDAMP22 Reference Design 2
Infineon Technologies IRAUDAMP22 Reference Design 3
Infineon Technologies IRAUDAMP22 Reference Design 4
Infineon Technologies IRAUDAMP22 Reference Design 5
Infineon Technologies IRAUDAMP22 Reference Design 1
Infineon Technologies IRAUDAMP22 Reference Design 1
Infineon Technologies IRAUDAMP22 Reference Design 2
Infineon Technologies IRAUDAMP22 Reference Design 3
Infineon Technologies IRAUDAMP22 Reference Design 4
Infineon Technologies IRAUDAMP22 Reference Design 5

Applications:

Audio >

Audio Power Amplifier

End Products:

AudioAudio AmplifierActive SubwooferHome TheaterAV ReceiverPowered Speaker

ECAD Model:

Description

The Infineon Technologies AG IRAUDAMP22-IRAUDAMP22 is a 2-channel, 50W (2-Ohms) half-bridge class-D audio power amplifier using the IR4322. This amplifier is designed to deliver high-quality audio performance with low distortion and low power consumption. It features a wide range of input and output voltage ranges, allowing it to be used in a variety of applications. The amplifier also features a low-noise design, making it ideal for use in home theater systems and other audio applications. The amplifier is also protected against short-circuits, over-voltage, and over-temperature conditions, ensuring reliable operation.

Specifications

Infineon Technologies technical specifications, attributes, parameters and parts with similar specifications to Infineon Technologies .
  • Type
    Parameter
  • Mount
    Box
  • Power - Output (Max)
    80W
  • Packaging
    Box
  • Series
    PowIRaudio™
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    100°C
  • Min Operating Temperature
    -40°C
  • Voltage - Supply
    ±12V~13.5V
  • Output Type
    2-Channel (Stereo)
  • Operating Supply Voltage
    19V
  • Operating Supply Current
    65mA
  • Output Power
    50W
  • Amplifier Type
    Class D
  • Utilized IC / Part
    IR4322
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Max Output Power x Channels @ Load
    80W x 2 @ 4Ohm
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Infineon TechnologiesIC AUDIO AMP STEREO 44QFN3958RFQ
Texas InstrumentsIC INVERTER SCHMITT 6CH 14SOIC11343RFQ
Texas InstrumentsHex Schmitt-Trigger Inverters 14-SOIC -40 to 8520000BUY