web counter

Infineon Technologies IRAUDAMP7SBOARD REF DESIGN 2CH AUDIO AMP

Infineon Technologies IRAUDAMP7S Reference Design 3
Infineon Technologies IRAUDAMP7S Reference Design 1
Infineon Technologies IRAUDAMP7S Reference Design 2
Infineon Technologies IRAUDAMP7S Reference Design 3
Infineon Technologies IRAUDAMP7S Reference Design 1
Infineon Technologies IRAUDAMP7S Reference Design 1
Infineon Technologies IRAUDAMP7S Reference Design 2
Infineon Technologies IRAUDAMP7S Reference Design 3

Applications:

Audio >

Audio Power Amplifier

End Products:

AudioActive SubwooferHome TheaterAV ReceiverPowered Speaker

ECAD Model:

Description

The Infineon Technologies AG IRAUDAMP7S-S is a 25 to 500W, 2-Channel, Class-D Audio Power Amplifier for AV Receiver, Audio System. It is designed to deliver high-quality audio performance with low distortion and low noise. It features a high efficiency of up to 95%, allowing for a smaller form factor and lower power consumption. The amplifier is protected against short-circuit, over-temperature, and over-current conditions. It also features a soft-start function to reduce inrush current. The amplifier is suitable for a wide range of applications, including home theater systems, car audio systems, and professional audio systems.

Specifications

Infineon Technologies technical specifications, attributes, parameters and parts with similar specifications to Infineon Technologies .
  • Type
    Parameter
  • Factory Lead Time
    26 Weeks
  • Power - Output (Max)
    500W
  • Published
    2009
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Supply
    ±45V~60V
  • Output Type
    2-Channel (Stereo)
  • Operating Supply Voltage
    60V
  • Operating Supply Current
    50mA
  • Amplifier Type
    Class D
  • Utilized IC / Part
    IRFI4019H, IRS2092
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Max Output Power x Channels @ Load
    500W x 1 @ 8Ohm; 250W x 2 @ 4Ohm
  • RoHS Status
    ROHS3 Compliant
  • Radiation Hardening
    No
  • REACH SVHC
    No SVHC
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim IntegratedIC, GEN PUR COMP, SINGLE, 22µS, SOT23-5 - More Details3397BUY
Analog DevicesSOT23, 1.8V, Nanopower, Beyond-the-Rails Comparators With/Without Reference0RFQ