web counter

ISSI, Integrated Silicon Solution Inc IS31BL3228B-UTLS2-EBDEMO BOARD

ISSI, Integrated Silicon Solution Inc IS31BL3228B-UTLS2-EB Reference Design 1
ISSI, Integrated Silicon Solution Inc IS31BL3228B-UTLS2-EB Reference Design 1
ISSI, Integrated Silicon Solution Inc IS31BL3228B-UTLS2-EB Reference Design 1
ISSI, Integrated Silicon Solution Inc IS31BL3228B-UTLS2-EB Reference Design 1

Applications:

Lighting >

White LED Driver

End Products:

LightingMP3 PlayerPersonal Digital AssistantBacklightingSmart PhoneCellular Phone

ECAD Model:

Description

The Integrated Silicon Solution Inc IS31BL3228B-UTLS2-EB Evaluation Board is a lighting solution based on the IS31BL3228B White LED Driver. It is designed to provide a comprehensive platform for evaluating the performance of the IS31BL3228B LED driver. The board features a wide range of features, including a high-efficiency power supply, adjustable current control, and a wide range of dimming options. It also includes a variety of test points for easy debugging and troubleshooting. The board is ideal for applications such as automotive lighting, industrial lighting, and general lighting.

Specifications

ISSI, Integrated Silicon Solution Inc technical specifications, attributes, parameters and parts with similar specifications to ISSI, Integrated Silicon Solution Inc .
  • Type
    Parameter
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Utilized IC / Part
    IS31BL3228B
  • Supplied Contents
    Board(s)
  • Outputs and Type
    6, Non-Isolated
  • Features
    Dimmable
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyEL Lamp DRVR 9.5V 8-Pin SOIC N40RFQ