web counter

Linear Technology/Analog Devices DC043ALTC1286CS8 - MICROPOWER 12-BIT S

Linear Technology/Analog Devices DC043A Reference Design 1
Linear Technology/Analog Devices DC043A Reference Design 1
Linear Technology/Analog Devices DC043A Reference Design 1
Linear Technology/Analog Devices DC043A Reference Design 1

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementData Acquisition SystemLCD MonitorIndustrial ControlOutdoor Temperature SensorInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices DC043A-A, DC043A, LTC1286CS8 Demo Board is a micro-power 12-bit serial I/O ADC instrumentation and measurement board. It is designed to demonstrate the features and performance of the LTC1286CS8 ADC. The board includes a 12-bit ADC, a low-power voltage reference, and a serial interface. The ADC has a wide input range of 0V to 5V and a high resolution of 12-bits. It also features a low power consumption of only 1.5mA. The board is ideal for applications such as data acquisition, instrumentation, and measurement. It is also suitable for use in battery-powered systems.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Number of Bits
    12
  • Utilized IC / Part
    LTC1286
  • Supplied Contents
    Board(s)
  • Data Interface
    Serial, SPI
  • Sampling Rate (Per Second)
    12.5k
  • Number of A/D Converters
    1
  • Input Range
    0 ~ 5V
  • Power (Typ) @ Conditions
    1.25mW @ 12.5kSPS
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorIC COUNTER 4BIT PRESET 16SOIC50000BUY
ON SemiconductorIC INVERTER SCHMITT 6CH 14SOIC17841RFQ
ON SemiconductorIC COUNTER 4BIT PRESET 16TSSOP50000BUY
Analog Devices, Inc.IC VREF SERIES 5V 8SOIC500RFQ