web counter

Linear Technology/Analog Devices DC1009A-CBOARD DELTA SIGMA ADC LTC2486

Linear Technology/Analog Devices DC1009A-C Reference Design 2
Linear Technology/Analog Devices DC1009A-C Reference Design 1
Linear Technology/Analog Devices DC1009A-C Reference Design 2
Linear Technology/Analog Devices DC1009A-C Reference Design 1
Linear Technology/Analog Devices DC1009A-C Reference Design 1
Linear Technology/Analog Devices DC1009A-C Reference Design 2

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Medical and HealthcareData Acquisition SystemBody Temperature MonitorIndustrial ControlInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices DC1009A-C Demonstration Circuit is a versatile and powerful tool for medical and healthcare applications. It features the LTC2486, a 2/4 channel, 16-bit DS ADC with Easy Drive inputs. This ADC is designed to provide high accuracy and low noise performance in a wide range of medical and healthcare applications. The DC1009A-C is capable of sampling up to 4 channels simultaneously, with a maximum sample rate of 1.25 MSPS. It also features a wide input range of 0V to 5V, and a low power consumption of only 1.2 mW. The DC1009A-C is ideal for applications such as medical imaging, patient monitoring, and other medical and healthcare applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Series
    Easy Drive™
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC2486
  • Operating Supply Voltage
    5V
  • Interface
    SPI, Serial
  • Number of Bits
    16
  • Utilized IC / Part
    LTC2486
  • Supplied Contents
    Board(s)
  • Data Interface
    MICROWIRE™, Serial, SPI™
  • Sampling Rate
    15 sps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    15
  • Number of A/D Converters
    1
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC EEPROM 2K I2C 400KHZ 8SOIC10000RFQ
Microchip TechnologyIC EEPROM 2K I2C 400KHZ SOT23-63000BUY
Microchip TechnologyEEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin MSOP Tube100RFQ
Microchip TechnologyEEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin TSSOP Tube100RFQ
Microchip TechnologyEEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin TSSOP Tube5RFQ
Microchip TechnologyIC EEPROM 2K I2C 400KHZ 8TSSOP0RFQ
Microchip TechnologyMicrochip 24LC025-I/SN Serial EEPROM Memory; 2kbit; 1000ns; 2.5 to 5.5V 8-Pin SOIC7800BUY
Microchip TechnologyEEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin MSOP Tube601RFQ
Microchip Technology24LC025 Series 2 Kb I2C 2 Wire (256 x 8) 2.5 V Serial EEPROM - PDIP-81650BUY
Microchip TechnologyIC EEPROM 2K I2C 400KHZ 8DFN24RFQ