Linear Technology/Analog Devices DC1010A-ABOARD DELTA SIGMA ADC LTC2493
Description
The Analog Devices DC1010A-A Demonstration Circuit is a versatile and powerful tool for evaluating the performance of the LTC2493, a 2/4 channel, 24-bit delta sigma analog to digital converter. This circuit is designed to operate over an industrial temperature range, making it suitable for a wide variety of applications. It features a wide input voltage range, low power consumption, and high accuracy. The DC1010A-A also includes a variety of features such as a built-in reference voltage, programmable gain, and a serial interface for easy communication with a host processor. This demonstration circuit is an ideal solution for evaluating the performance of the LTC2493 in a variety of applications.
Specifications
Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 1 month ago)
- Factory Lead Time8 Weeks
- Number of Pins0
- PackagingBox
- SeriesEasy Drive™
- Published2007
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Base Part NumberLTC2493
- Operating Supply Voltage5V
- InterfaceI2C, Serial
- Number of Bits24
- Utilized IC / PartLTC2493
- Supplied ContentsBoard(s)
- Data InterfaceI2C, Serial
- Sampling Rate15 sps
- Evaluation KitYes
- Sampling Rate (Per Second)15
- Number of A/D Converters1
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | EEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin PDIP Tube | 4520 | BUY | |
| Microchip Technology | 24LC025 Series 2 Kb I2C 2 Wire (256 x 8) 2.5 V Serial EEPROM SMT - SOIC-8 | 4889 | BUY | |
| Microchip Technology | IC EEPROM 2K I2C 400KHZ 8SOIC | 784 | RFQ | |
| Microchip Technology | IC EEPROM 2K I2C 400KHZ 8DFN | 24 | RFQ | |
| Microchip Technology | EEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin MSOP Tube | 100 | RFQ | |
| Microchip Technology | EEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin MSOP Tube | 1940 | RFQ | |
| Microchip Technology | EEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin TSSOP Tube | 5 | RFQ | |
| Microchip Technology | EEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin PDIP Tube | 0 | RFQ | |
| Microchip Technology | EEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin TSSOP T/R | 48 | RFQ |


Product
Brand
Articles
Tools