web counter

Linear Technology/Analog Devices DC1011A-ABOARD DELTA SIGMA ADC LTC2498

Linear Technology/Analog Devices DC1011A-A Reference Design 2
Linear Technology/Analog Devices DC1011A-A Reference Design 1
Linear Technology/Analog Devices DC1011A-A Reference Design 2
Linear Technology/Analog Devices DC1011A-A Reference Design 1
Linear Technology/Analog Devices DC1011A-A Reference Design 1
Linear Technology/Analog Devices DC1011A-A Reference Design 2

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

IndustrialIndustrial ControlOutdoor Temperature SensorInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices DC1011A-A LTC2498 Demo Board is a 24-bit delta sigma ADC with Easy Drive input and industrial temperature range. It is designed to provide a complete evaluation platform for the LTC2498, a high-precision, low-power, 24-bit delta sigma ADC. The board features a wide input range of 0V to 5V, a low-noise, low-power, low-offset, low-drift amplifier, and a wide temperature range of -40°C to +85°C. The board also includes a USB interface for easy connection to a PC, and a graphical user interface for easy configuration and data acquisition. The board is ideal for applications such as industrial process control, medical instrumentation, and data acquisition.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Series
    Easy Drive™
  • Published
    2008
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC2498
  • Operating Supply Voltage
    5V
  • Interface
    SPI, Serial
  • Number of Bits
    24
  • Utilized IC / Part
    LTC2498
  • Supplied Contents
    Board(s)
  • Data Interface
    MICROWIRE™, Serial, SPI™
  • Sampling Rate
    7.5 sps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    7.5
  • Number of A/D Converters
    1
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.0RFQ
Linear Technology/Analog DevicesIC OPAMP GP 2 CIRCUIT 8SO2000RFQ
Analog DevicesV-Ref Precision 5V 10mA 8-Pin SOIC N T/R0RFQ