web counter

Linear Technology/Analog Devices DC1012A-ABOARD DELTA SIGMA ADC LTC2499

Linear Technology/Analog Devices DC1012A-A Reference Design 2
Linear Technology/Analog Devices DC1012A-A Reference Design 1
Linear Technology/Analog Devices DC1012A-A Reference Design 2
Linear Technology/Analog Devices DC1012A-A Reference Design 1
Linear Technology/Analog Devices DC1012A-A Reference Design 1
Linear Technology/Analog Devices DC1012A-A Reference Design 2

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

IndustrialIndustrial ControlOutdoor Temperature SensorInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices DC1012A-A LTC2499 Demo Board is a 24-bit 8-channel I2C Delta Sigma ADC designed for industrial temperature applications. It features a wide input voltage range of 0V to 5V, a low power consumption of only 1.2mA, and a high resolution of 24-bit. The board also includes a built-in temperature sensor, allowing for accurate temperature readings. The board is designed to be used with the LTC2499 ADC, and is compatible with a variety of I2C-based microcontrollers. The board is ideal for applications such as industrial temperature monitoring, data acquisition, and process control.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Series
    Easy Drive™
  • Published
    2007
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC2499
  • Operating Supply Voltage
    5V
  • Interface
    I2C, Serial
  • Number of Bits
    24
  • Utilized IC / Part
    LTC2499
  • Supplied Contents
    Board(s)
  • Data Interface
    I2C, Serial
  • Sampling Rate
    7.5 sps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    7.5
  • Number of A/D Converters
    1
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-825RFQ