web counter

Linear Technology/Analog Devices DC1012A-CBOARD DELTA SIGMA ADC LTC2495

Linear Technology/Analog Devices DC1012A-C Reference Design 2
Linear Technology/Analog Devices DC1012A-C Reference Design 1
Linear Technology/Analog Devices DC1012A-C Reference Design 2
Linear Technology/Analog Devices DC1012A-C Reference Design 1
Linear Technology/Analog Devices DC1012A-C Reference Design 1
Linear Technology/Analog Devices DC1012A-C Reference Design 2

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

IndustrialIndustrial ControlOutdoor Temperature SensorInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices DC1012A-C LTC2495 Demo Board is a 16-bit, 8-channel I2C Easy Drive ADC with a temperature sensor, programmable gain amplifier, and an industrial temperature range. It is designed to provide a comprehensive demonstration of the features and performance of the LTC2495 ADC. The board includes a temperature sensor, programmable gain amplifier, and a wide range of input ranges. It also features an I2C interface for easy communication with a host processor. The board is ideal for applications such as industrial process control, medical instrumentation, and automotive systems. The board is also RoHS compliant and is designed to operate in temperatures ranging from -40°C to +85°C.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Series
    Easy Drive™
  • Published
    2007
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Operating Supply Voltage
    5V
  • Interface
    I2C, Serial
  • Number of Bits
    16
  • Utilized IC / Part
    LTC2495
  • Supplied Contents
    Board(s)
  • Data Interface
    I2C, Serial
  • Sampling Rate
    15 sps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    15
  • Number of A/D Converters
    1
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyEEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin PDIP Tube4520BUY
Microchip TechnologyIC EEPROM 2KBIT 400KHZ 8TSSOP5000RFQ
Microchip Technology24LC025 Series 2 Kb I2C 2 Wire (256 x 8) 2.5 V Serial EEPROM SMT - SOIC-84889BUY
Microchip TechnologyIC EEPROM 2K I2C 400KHZ 8SOIC784RFQ
Microchip TechnologyIC EEPROM 2K I2C 400KHZ 8DFN24RFQ
Microchip TechnologyEEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin MSOP Tube1940RFQ
Microchip TechnologyEEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin TSSOP Tube5RFQ
Microchip Technology24LC025 Series 2 Kb I2C 2 Wire (256 x 8) 2.5 V Serial EEPROM - PDIP-81650BUY
Microchip TechnologyIC EEPROM 2K I2C 400KHZ 8TDFN0RFQ
Microchip TechnologyIC EEPROM 2K I2C 400KHZ 8DFN24RFQ