web counter

Linear Technology/Analog Devices DC1037ABOARD EVAL FOR LT3470EDDB

Linear Technology/Analog Devices DC1037A Reference Design 2
Linear Technology/Analog Devices DC1037A Reference Design 1
Linear Technology/Analog Devices DC1037A Reference Design 2
Linear Technology/Analog Devices DC1037A Reference Design 1
Linear Technology/Analog Devices DC1037A Reference Design 1
Linear Technology/Analog Devices DC1037A Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

AutomotiveBackplane Distributed PowerAutomotiveIndustrial

ECAD Model:

Description

The Analog Devices DC1037A-A LT3470EDDB Demo Board is a micro-power buck regulator with integrated boost/catch diodes designed for automotive and transportation applications. It features a wide input voltage range of 4.5V to 40V, and a wide output voltage range of 0.8V to 36V. It also offers a high efficiency of up to 95%, and a low quiescent current of only 1.5mA. The board is equipped with a wide range of protection features, including over-voltage, over-current, and short-circuit protection. It also features a low-noise operation, and is capable of operating in temperatures ranging from -40°C to +125°C. The board is RoHS compliant and is suitable for use in a variety of automotive and transportation applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2009
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    5V
  • Utilized IC / Part
    LT3470
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining