web counter

Linear Technology/Analog Devices DC1051ABOARD DEMO FOR LTC4217

Linear Technology/Analog Devices DC1051A Reference Design 3
Linear Technology/Analog Devices DC1051A Reference Design 1
Linear Technology/Analog Devices DC1051A Reference Design 2
Linear Technology/Analog Devices DC1051A Reference Design 3
Linear Technology/Analog Devices DC1051A Reference Design 1
Linear Technology/Analog Devices DC1051A Reference Design 1
Linear Technology/Analog Devices DC1051A Reference Design 2
Linear Technology/Analog Devices DC1051A Reference Design 3

Applications:

Power Management >

Hot-Swap Controller

End Products:

IndustrialServersIndustrialRAID Controller Card

ECAD Model:

Description

The Analog Devices DC1051A-A, DC1051A, Demo Board Using LTC4217, 2A Hot-Swap Controller with Integrated MOSFET and Sense, Industrial is a versatile and powerful demonstration board designed to showcase the capabilities of the LTC4217 Hot-Swap controller. This board is ideal for industrial applications, as it features an integrated MOSFET and sense resistor, allowing for efficient and reliable power management. The board also features a wide range of protection features, such as over-current, over-voltage, and under-voltage protection, as well as thermal shutdown. The board is also capable of providing up to 2A of current, making it suitable for a variety of applications. The board is easy to use and configure, making it an ideal choice for industrial applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2008
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    LTC4217
  • Function
    Hot Swap Controller
  • Operating Supply Voltage
    26.3V
  • Utilized IC / Part
    LTC4217
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Embedded
    No
  • Secondary Attributes
    On-Board LEDs
  • Length
    36mm
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim IntegratedMAX1617 Series 5.5 V Surface Mount Digital Temperature Sensor - QSOP-16456RFQ