web counter

Linear Technology/Analog Devices DC1053A-GEVAL BOARD BOOST REG LTC3526L-2

Linear Technology/Analog Devices DC1053A-G Reference Design 1
Linear Technology/Analog Devices DC1053A-G Reference Design 1
Linear Technology/Analog Devices DC1053A-G Reference Design 1
Linear Technology/Analog Devices DC1053A-G Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Consumer ElectronicsMP3 PlayerMedical AppliancesBluetooth Headset

ECAD Model:

Description

The Analog Devices DC1053A-G Demo Board is a versatile and powerful tool for evaluating the performance of the LTC3526LEDC-2 high efficiency synchronous boost converter. This board is designed to provide a 0.8 to 5.5V input voltage range and output voltages of 1.8V, 3.3V, and 5V at up to 100mA. It is ideal for consumer electronics applications that require high efficiency and reliable power conversion. The board also features a wide range of protection features, including over-voltage, over-current, and short-circuit protection. With its easy-to-use design and robust performance, the DC1053A-G Demo Board is an excellent choice for evaluating the performance of the LTC3526LEDC-2.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2009
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC3526
  • Voltage - Output
    1.8V 3.3V or 5V
  • Frequency - Switching
    2MHz
  • Utilized IC / Part
    LTC3526L-2
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Up
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Boost
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Cree/WolfspeedFET RF 84V 6GHZ 6QFN352RFQ