web counter

Linear Technology/Analog Devices DC1053A-HEVAL BOARD BOOST REG LTC3526LB-2

Linear Technology/Analog Devices DC1053A-H Reference Design 2
Linear Technology/Analog Devices DC1053A-H Reference Design 1
Linear Technology/Analog Devices DC1053A-H Reference Design 2
Linear Technology/Analog Devices DC1053A-H Reference Design 1
Linear Technology/Analog Devices DC1053A-H Reference Design 1
Linear Technology/Analog Devices DC1053A-H Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Consumer ElectronicsMP3 PlayerMedical AppliancesBluetooth Headset

ECAD Model:

Description

The Analog Devices DC1053A-H Demo Board is a versatile and powerful tool for evaluating the performance of the LTC3526LBEDC-2 high efficiency synchronous boost converter. This board is designed to provide a 0.8 to 5.5V input voltage range and output voltages of 1.8V, 3.3V, and 5V at up to 100mA. It is ideal for consumer electronics applications that require high efficiency and reliable power conversion. The board also features a wide range of protection features, including over-voltage, over-current, and short-circuit protection. With its easy-to-use design and robust performance, the DC1053A-H Demo Board is an excellent choice for evaluating the performance of the LTC3526LBEDC-2 high efficiency synchronous boost converter.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Number of Pins
    0
  • Published
    2009
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC3526
  • Operating Supply Voltage
    5V
  • Voltage - Output
    1.8V 3.3V or 5V
  • Frequency - Switching
    2MHz
  • Utilized IC / Part
    LTC3526LB-2
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Up
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Boost
  • RoHS Status
    Non-RoHS Compliant
  • REACH SVHC
    No SVHC
0 Similar Products Remaining