web counter

Linear Technology/Analog Devices DC1067A-BBOARD DELTA SIGMA ADC LTC2450-1

Linear Technology/Analog Devices DC1067A-B Reference Design 2
Linear Technology/Analog Devices DC1067A-B Reference Design 1
Linear Technology/Analog Devices DC1067A-B Reference Design 2
Linear Technology/Analog Devices DC1067A-B Reference Design 1
Linear Technology/Analog Devices DC1067A-B Reference Design 1
Linear Technology/Analog Devices DC1067A-B Reference Design 2

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementData Acquisition SystemLCD MonitorIndustrial ControlOutdoor Temperature SensorInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices DC1067A-B Demo Board is designed to demonstrate the capabilities of the LTC2450CDC-1, a 16-bit high performance Delta Sigma Analog to Digital Converter (ADC) for instrumentation and measurement applications. This board features a wide range of features, including a low-noise, low-power, high-accuracy ADC, a wide input voltage range, and a wide temperature range. The board also includes a variety of connectors and test points for easy connection to external components and systems. The board is designed to be used with the LTC2450CDC-1, and is ideal for applications such as data acquisition, signal conditioning, and instrumentation.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 months ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    DFN
  • Number of Pins
    0
  • Packaging
    Box
  • Published
    2007
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC2450
  • Operating Supply Voltage
    5V
  • Interface
    SPI
  • Number of Bits
    16
  • Utilized IC / Part
    LTC2450-1
  • Supplied Contents
    Board(s)
  • Data Interface
    SPI
  • Sampling Rate
    30 sps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    30
  • Number of A/D Converters
    1
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Linear Technology/Analog DevicesIC ADC 16BIT SIGMA-DELTA 6DFN1052BUY
Analog Devices, Inc.IC, SM, VOLT REF, 5V0RFQ
Microchip TechnologyMICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-825RFQ
Analog Devices, Inc.LINEAR TECHNOLOGY LTC2450CDC-1#PBF ADC, 16BIT, DEL SIG, 60HZ, 6DFN0RFQ