web counter

Linear Technology/Analog Devices DC1091ABOARD DEMO FOR LT3480EMSE

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

AutomotivePortableBackplane Distributed PowerAutomotiveIndustrial

ECAD Model:

Description

The Analog Devices DC1091A-A, LT3480EMSE Demo Board is a 2A, 38V Step-Down Switching Regulator with SYNC Function, designed for use in automotive and transportation applications. It features a wide input voltage range of 4.5V to 38V, and a wide output voltage range of 0.8V to 36V. The board also includes a SYNC pin for synchronization to an external clock, allowing for improved efficiency and reduced noise. It is capable of delivering up to 2A of continuous output current, and is protected against over-temperature, over-current, and short-circuit conditions. The board is also RoHS compliant, making it suitable for use in a variety of automotive and transportation applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    5V
  • Frequency - Switching
    550kHz
  • Utilized IC / Part
    LT3480
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining