web counter

Linear Technology/Analog Devices DC1092ABOARD EVAL FOR LT1933HDCB

Linear Technology/Analog Devices DC1092A Reference Design 2
Linear Technology/Analog Devices DC1092A Reference Design 1
Linear Technology/Analog Devices DC1092A Reference Design 2
Linear Technology/Analog Devices DC1092A Reference Design 1
Linear Technology/Analog Devices DC1092A Reference Design 1
Linear Technology/Analog Devices DC1092A Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

AutomotiveBackplane Distributed PowerIndustrial ControlAutomotive

ECAD Model:

Description

The Analog Devices DC1092A-A, LT1933H Demo Board, 36V 500KHZ H-Grade DFN Step-Down Regulator, Automotive and Transportation is a high-performance, low-noise, and high-efficiency DC-DC step-down regulator designed for automotive and transportation applications. It features a wide input voltage range of 4.5V to 36V, a high switching frequency of 500kHz, and a high-grade DFN package. The board is capable of delivering up to 3A of continuous output current and is designed to provide excellent transient response and low output voltage ripple. It also features a wide range of protection features, including over-current protection, over-temperature protection, and short-circuit protection. The board is ideal for automotive and transportation applications that require high efficiency, low noise, and high performance.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2006
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LT1933
  • Voltage - Output
    3.3V
  • Frequency - Switching
    500kHz
  • Utilized IC / Part
    LT1933
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
NXP USA Inc.TRANSISTOR NPN SOT343F87BUY